- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1813R-10 Maxim Integrated | In Stock | - | - | - | - | - | - | YES | 3 | - | 85°C | -40°C | - | - | Cut Tape | - | - | e3 | yes | - | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 30 | - | - | 3 | - | Not Qualified | - | - | - | 5.5V | 1.2/5.5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | 4.35V | - | - | - | 0.04mA | - | - | +4.35V | - | - | - | 1.12mm | 2.92mm | - | - | - | RoHS Compliant | - | ||
![]() MAX6358MTUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | Yes | -40°C~85°C TA | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | - | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 20μA | - | - | NO | - | Active Low | - | 3.08V 4.38V | 2 | 100ms Minimum | - | - | - | - | +4.38V | 3.03V | 4.46V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6359LSUT Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | -40°C~85°C TA | Strip | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2.93V 4.63V | 2 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6719UTLTD1 T Maxim Integrated | 3885 | - | Datasheet | 7 Weeks | Surface Mount | - | SOT-23-6 | - | 6 | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | 6 | - | - | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | - | 15μA | - | - | YES | - | Active Low | - | - | 3 | 1.1 ms | - | - | - | - | 4.625V | 3V | 3.15V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6367PKA26 Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | - | -40°C~85°C TA | Strip | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.8V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G8 | - | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 2.63V | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6729KALTD3 Maxim Integrated | 950 | - | Datasheet | 14 Weeks | - | - | - | YES | - | - | 85°C | -40°C | - | - | Strip | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX792SCSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Yes | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX792 | Push-Pull, Push-Pull | 16 | - | - | - | - | - | - | 3/5V | - | - | 1 | 5.5V | 2.75V | - | 150μA | - | 150μA | NO | - | Active High/Active Low | - | 2.91V | 1 | 140ms Minimum | - | - | 2.85V | 3V | - | 2.85V | 3V | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16021PTEL Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | Yes | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 2W | QUAD | NO LEAD | 225 | - | - | 0.635mm | NOT SPECIFIED | MAX16021 | Open Drain or Open Collector | - | - | Not Qualified | - | - | - | - | - | - | - | - | 5.5V | 1.53V | - | 1.2μA | - | - | - | - | Active High/Active Low | - | 4.684V | 1 | 145ms Minimum | - | 0.005mA | 4.52V | 4.852V | - | 4.52V | 4.852V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16140D220JM T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-XFBGA, WLBGA | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | nanoPower | - | - | Active | 1 (Unlimited) | - | - | Power Supply Monitor | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2.2V | 1 | 75ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1812-5 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92-3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1812 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 0V | - | 40μA | - | 40μA | - | - | Active High | - | 4.62V | 1 | 100ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6306UK44D2 T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.38V; MANUAL RESET INPUT | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6306 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 4.38V Adj | 2 | 20ms Minimum | - | 0.016mA | - | - | +4.4V | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6347XR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | NOT SPECIFIED | MAX6347 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | NO | - | Active High | - | 4.63V | 1 | 100ms Minimum | - | - | - | - | +4.6V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389XS23D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6389 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | - | - | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 2.31V Adj | 2 | 140ms Minimum | - | 0.013mA | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTMD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 5V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 4.375V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTZD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.313V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 3.3V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 3.053V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 1.575V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTYD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.188V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTYD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.188V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | Positive | - | - | - | 4V | 1 | - | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 1.665V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |