- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Working Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6765TTSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 3.3V | Fixed | - | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 45μA | Active Low | 72V | 2.888V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTWD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | - | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 45μA | Active Low | 72V | 1.665V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | - | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 45μA | Active Low | 72V | 1.575V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6724UTYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6397VATA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.455W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | - | Open Drain or Open Collector | 8 | - | - | - | - | 72V | - | - | - | - | 1 | 72V | 5.5V | 118μA | - | YES | - | Active Low | - | 1.575V | 1 | - | - | - | 1.181V | 1.248V | - | 1.181V | 1.248V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTVDD3 T Maxim Integrated | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6754UKTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6754 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 13μA | - | YES | - | Active Low | - | 3.3V | 1 | 20μs Typical | - | 0.03mA | 2.805V | 3.795V | +3.3V | 2.805V | 3.795V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724UTRVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6808XR26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | MANUAL RESET | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6808 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | NO | - | Active Low | - | 2.6V | 1 | 30μs Typical | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KAZGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active High/Active Low | - | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KAYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active High/Active Low | - | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKASYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 2.188V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | 2.125V | 2.25V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6361HUT31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | MAX6361 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 2.5/5V | - | 2 | 5.5V | 0V | 15μA | - | NO | - | Active High | - | 3.08V | 1 | 150ms Minimum | - | 0.05mA | 3V | 3.15V | - | 3V | 3.15V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6361PUT23 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | MAX6361 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 2.5/5V | - | 2 | 5.5V | 0V | 15μA | - | NO | - | Active Low | - | 2.32V | 1 | 150ms Minimum | - | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6351LTUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6351 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | NO | - | Active Low | - | 3.08V 4.63V | 2 | 100ms Minimum | - | - | - | - | +4.63V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6361HUT23 T Maxim Integrated | 871 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | MAX6361 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 2.5/5V | - | 2 | 5.5V | 0V | 15μA | - | NO | - | Active High | - | 2.32V | 1 | 150ms Minimum | - | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6827LUT T Maxim Integrated | 2500 | - | Datasheet | 13 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6827 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | NO | - | Active High | - | 4.63V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6826MUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6826 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | 5.5V | 5V | 1V | 2 | - | - | - | - | YES | - | Active Low | - | 4.38V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free |