- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6366PKA29 Maxim Integrated | 10 | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | - | - | 700mW | Yes | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | WATCH DOG TIMER | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | - | 8 | R-PDSO-G8 | - | - | - | - | INDUSTRIAL | - | 2 | 5.5V | 0V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | - | 2.85V | 3V | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | - | RoHS Compliant | - | ||
![]() MAX815KCSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 4.86V | - | - | MAX815 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 75μA | 75μA | NO | Active Low | 4.8V | 1 | 140ms Minimum | - | 4.75V | 4.85V | - | 4.75V | 4.85V | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1233D-10 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92-3 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1233D | Open Drain or Open Collector | - | - | - | 5V | - | - | - | - | - | 5.5V | 1.2V | - | 50μA | 50μA | - | Active Low | 4.375V | 1 | 250ms Minimum | - | 4.25V | 4.49V | - | 4.25V | 4.49V | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1233Z-5 T&R Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | - | 4 | SOT-223-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1233 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.625V | 1 | 250ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6364PUT26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C TA | Strip | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | - | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | - | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | - | NO | Active Low | 2.63V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706CUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX706 | Push-Pull, Totem Pole | 8 | S-PDSO-G8 | Not Qualified | - | 5.5V | 3.3/5V | - | 1V | 2 | - | - | - | - | - | YES | Active Low | 4.4V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6829YGUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23-6 | - | 6 | - | - | Yes | - | Strip | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | - | 6 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | - | 10μA | - | NO | Active Low | - | 2 | 140 ms | - | - | - | 2.19V | 1.074V | 1.146V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6468US16D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | MAX6468 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | YES | Active Low | 1.575V | 1 | 150ms Minimum | - | 1.536V | 1.614V | +1.6V | 1.536V | 1.614V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US44D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6315 | Open Drain or Open Collector | 4 | - | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 4.39V | 1 | 140ms Minimum | - | - | - | 4.39 | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6337US16D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | NOT SPECIFIED | MAX6337 | Open Drain or Open Collector | 4 | - | Not Qualified | - | 5.5V | - | - | - | 1 | - | - | - | - | - | NO | Active Low | 1.6V | 1 | 100ms Minimum | 0.007mA | - | - | +1.6V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6836HXSD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SC | - | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 85°C | -40°C | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | - | - | 4 | R-PDSO-G4 | - | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 750mV | - | 16μA | - | YES | Active High | - | 1 | 70 μs | 0.025mA | 1.275V | 1.35V | 1.313V | 1.275V | 1.35V | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6737XKTZD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SC | - | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | TIN | 85°C | -40°C | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | - | 5 | R-PDSO-G5 | - | - | - | 1.5/5V | INDUSTRIAL | - | 2 | 5.5V | 1V | - | 10μA | - | NO | Active Low | - | 2 | 150 ms | - | - | - | 3.075V | 2.25V | 2.375V | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6724AUTTGD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23-6 | - | 6 | - | - | Yes | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | 125°C | -40°C | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | - | - | 6 | - | Not Qualified | - | - | 1/5V | AUTOMOTIVE | - | 3 | 5.5V | 800mV | - | 15μA | - | YES | Active Low | - | 3 | 140 ms | - | - | - | 3.075V | 1.08V | 1.14V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKSVD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | No | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | 125°C | -40°C | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | - | - | 5 | - | - | - | - | - | AUTOMOTIVE | - | 2 | 5.5V | 800mV | - | 15μA | - | YES | Active Low | - | 2 | 140 ms | 0.039mA | - | - | 2.925V | 1.53V | 1.62V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKZGD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | No | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | 85°C | -40°C | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | 5 | - | - | - | - | - | INDUSTRIAL | - | 2 | 5.5V | 800mV | - | 15μA | - | NO | Active Low | - | 2 | 140 ms | - | - | - | 2.313V | 1.08V | 1.14V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6738XKLD3 T Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6738 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | - | 1.5/5V | - | - | 1 | 5.5V | 1V | - | 10μA | - | YES | Active Low | 4.625V Adj | 2 | 150ms Minimum | - | - | - | +4.625V | 765mV | 810mV | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6445UK31L T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | No | - | Strip | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 85°C | -40°C | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | - | - | 5 | - | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | - | 7μA | - | YES | Active Low | - | 1 | 140 ms | 0.02mA | 3V | 3.15V | 3.075V | 3V | 3.15V | 1.3mm | - | 3mm | 1.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6704TKA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6704 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 12μA | - | NO | Active High/Active Low | 3.08V Adj | 2 | 140ms Minimum | - | 3V | 3.15V | - | 3V | 3.15V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6320PUK42CW Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Strip | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | RESET THRESHOLD VOLTAGE IS 4.2 V | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | Active Low | 4.2V | 1 | 140ms Minimum | 0.02mA | 4.137V | 4.263V | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6726KASDD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23-8 | - | 8 | - | - | Yes | - | Strip | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | - | 8 | - | Not Qualified | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | - | 15μA | - | YES | Active High/Active Low | - | 3 | 140 ms | - | - | - | 2.925V | 765mV | 810mV | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free |