- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX690SEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 8 | Yes | - | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | MATTE TIN | 85°C | -40°C | - | 400mW | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | - | - | 8 | - | Not Qualified | - | 3/5V | INDUSTRIAL | - | 1 | 5.5V | 4.75V | 10mA | 10mA | NO | Active Low | - | 1 | 140 ms | - | 4.5V | - | 2.925V | 4.5V | 4.75V | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX794EPE Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 16 | Yes | - | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | MATTE TIN | 85°C | -40°C | - | 842mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | - | - | - | 16 | - | - | - | 3/5V | INDUSTRIAL | - | 2 | 5.5V | 1.1V | 62μA | - | YES | Active High/Active Low | - | 1 | 140 ms | 0.08mA | - | - | - | - | - | 4.572mm | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX815KCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | DIP | - | 8 | Yes | - | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | - | 727mW | DUAL | - | 260 | 1 | 4.86V | 2.54mm | - | - | - | - | 8 | - | - | - | - | COMMERCIAL | - | 1 | 5.5V | 1V | 75μA | 75μA | NO | Active Low | - | 1 | 140 ms | - | 4.75V | 4.85V | 4.8V | 4.75V | 4.85V | 4.572mm | 9.375mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX690RCPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 8 | Yes | - | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | MATTE TIN | 70°C | 0°C | - | 400mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | - | - | 8 | - | - | - | 3/5V | COMMERCIAL | - | 1 | 5.5V | 4.75V | 10mA | 10mA | NO | Active Low | - | 1 | 140 ms | - | 4.5V | 4.75V | 2.625V | 4.5V | 4.75V | 4.572mm | 9.375mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6333UR16D3 T Maxim Integrated | In Stock |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | MAX6333 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | 3.3μA | - | NO | Active Low | 1.6V | 1 | 100ms Minimum | 0.007mA | 1.57V | 1.63V | +1.6V | 1.57V | 1.63V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX818LCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 1 | 4.75V | 2.54mm | - | - | MAX818 | - | 8 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 11μA | - | NO | Active Low | 4.65V | 1 | 140ms Minimum | 0.045mA | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.572mm | 9.375mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6306UK31D4-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6306 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 3.08V | 2 | 1.12s Minimum | 0.016mA | - | - | +3.1V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICL7665CPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | 0°C~70°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn/Pb) | - | - | - | 727mW | DUAL | - | 240 | 1 | 5V | - | - | 20 | ICL7665 | Open Drain or Open Collector | 8 | - | - | - | 5V | - | - | 2 | 16V | 1.6V | - | 15μA | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | - | - | - | - | - | - | - | 9.375mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX16000DTC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | No | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 1.349W | QUAD | - | - | 1 | 3.3V | 0.8mm | - | - | MAX16000 | Open Drain or Open Collector | 12 | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 1V | 50μA | - | YES | Active Low | 2.5V 3.3V Adj Adj | 4 | 140ms Minimum | 0.07mA | - | - | - | 2.25V | 3.135V | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16000CTC T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | No | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 1.349W | QUAD | - | - | 1 | 3.3V | 0.8mm | - | - | MAX16000 | Open Drain or Open Collector | 12 | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 1V | 50μA | - | YES | Active Low | 1.8V 2.5V Adj Adj | 4 | 140ms Minimum | 0.07mA | - | - | - | 1.62V | 2.375V | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR43D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.3V | 1 | 1ms Minimum | - | 4.19V | 4.41V | - | 4.19V | 4.41V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR46D7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V | 1 | 1.2s Minimum | - | 4.51V | 4.74V | - | 4.51V | 4.74V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR18D5 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.8V | 1 | 280ms Minimum | - | 1.76V | 1.85V | - | 1.76V | 1.85V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6384XS40D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6384 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4V | 1 | 140ms Minimum | - | 3.9V | 4.1V | - | 3.9V | 4.1V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6422US29 T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX6422 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active High | 2.925V | 1 | Adjustable/Selectable | - | 2.852V | 2.998V | +2.93V | 2.852V | 2.998V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716UTSHD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | 1/5V | - | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | 1.313V 2.925V | 2 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6367PKA46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY-ON OUTPUT | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | MAX6367 | Open Drain or Open Collector | 8 | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | 15μA | - | NO | Active Low | 4.63V | 1 | 150ms Minimum | 0.05mA | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6702ARKA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | MAX6702 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | - | 3 | 5.5V | 1.2V | 12μA | - | YES | Active High | 2.63V Adj Adj | 3 | 140ms Minimum | - | - | - | - | 2.55V | 2.7V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKTGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | MAX6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | 1.11V 3.075V | 2 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6419UK46 T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | MAX6419 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 2 | - | - | - | - | YES | Active High | 4.625V Adj | 2 | Adjustable/Selectable | 0.0045mA | - | - | +4.625V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free |