- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6390XS22D4-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 245mW | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | - | MAX6390 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 2 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.19V | 1 | 1.12s Minimum | - | 2.13V | 2.24V | - | 2.13V | 2.24V | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6359RVUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | MAX6359 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | NO | Active Low | 1.58V 2.63V | 2 | 100ms Minimum | - | - | - | +2.63V | 1.55V | 2.68V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16132H10B T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | SOT-23-8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX16132 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 1V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6339NUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | YES | Active Low | 2.78V 4.63V Adj -4.63V | 4 | 140ms Minimum | - | - | - | - | -4.75V | 4.75V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1708ESA T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | MicroMonitor™ | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1708 | Push-Pull, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 4.4V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6303CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | ADJUSTABLE WATCHDOG TIMEOUT, PUSH/PULL OR OPEN-DRAIN OUTPUT OPTIONS | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX6303 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 4μA | - | NO | Active Low | Adjustable/Selectable | 1 | 2.8ms Minimum | 0.007mA | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6725KAWGD3 T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | MAX6725 | Open Drain, Open Drain | 8 | - | - | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active High/Active Low | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX8213AESE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | MAX8213 | Open Drain or Open Collector | 16 | R-PDSO-G16 | Not Qualified | 11V | - | - | - | 5 | - | - | - | - | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6721UTSVD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | MAX6721 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 1/5V | - | 0.8V | 2 | - | - | - | - | NO | Active Low | 1.575V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6709MUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX6709 | Open Drain or Open Collector | 10 | S-PDSO-G10 | Not Qualified | 5.5V | 2.5/5V | - | 2V | 4 | - | - | - | - | YES | Active Low | 2.63V Adj Adj Adj | 4 | <1ms Minimum | 0.065mA | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTRVD1 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.575V 2.625V Adj | 3 | 1.1ms Minimum | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8212ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX8212 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | - | 5V | - | 2.2V | 1 | - | - | - | - | YES | Active Low | Adjustable/Selectable | 1 | <1ms Minimum | 0.02mA | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6829VFUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23-6 | - | 6 | - | Yes | - | Strip | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | - | - | 6 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | 10μA | - | NO | Active Low | - | 2 | 140 ms | - | - | - | 1.58V | 1.014V | 1.086V | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6720AUTSVD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23-6 | - | 6 | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.925 | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | - | - | - | 6 | - | - | - | 1/5V | AUTOMOTIVE | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 3 | 140 ms | - | - | - | 2.925V | 1.53V | 1.62V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6863UK19 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23 | - | 5 | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | - | 1 | - | - | 1.853V | 1.948V | 1.9V | 1.853V | 1.948V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6348XR35 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | -40°C~85°C TA | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 3.5V | 1 | 100ms Minimum | - | - | - | +3.5V | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16056ATA17 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Yes | -40°C~125°C TA | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 1.951W | DUAL | - | - | 1 | 3.3V | 0.65mm | - | - | - | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | - | NO | Active Low | 1.665V | 1 | Adjustable/Selectable | - | 1.623V | 1.707V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6720UTVDD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | - | 6 | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 3 | 140 ms | - | - | - | 1.575V | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706SCPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | Yes | 0°C~70°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | 727.3mW | DUAL | - | 245 | 1 | 3V | 2.54mm | not_compliant | NOT SPECIFIED | MAX706 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | - | 5V | - | - | 1 | 5.5V | 1V | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.35mA | 2.85V | 3V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX709RCPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | 0°C~70°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | 2.63 RESET THESHOLD VOLTAGE | 727mW | DUAL | - | 245 | 1 | 3V | 2.54mm | - | - | MAX709 | Push-Pull, Totem Pole | 8 | - | - | - | 3V | - | - | 1 | 5.5V | 1V | 150μA | 150μA | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 4.572mm | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead |