- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6382LT30D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | NO | - | Active High | - | 3V | 1 | 20ms Minimum | - | - | 2.93V | 3.08V | - | 2.93V | 3.08V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6838XSD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | - | MAX6838 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | - | - | - | 0.4/3.3V | - | 1 | 3.6V | 550mV | 16μA | - | - | YES | - | Active Low | - | Adjustable/Selectable | 1 | 140ms Minimum | - | 0.025mA | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1834S T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | DS1834 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.3V 5V | 2 | 200ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463XR16 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX6463 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 1.6V | 1 | 14μs Typical Propagation Delay | - | - | 1.576V | 1.624V | - | 1.576V | 1.624V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6314US26D4 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | MAX6314 | Bidirectional | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | NO | - | Active Low | - | 2.63V | 1 | 1.12s Minimum | - | - | 2.58V | 2.68V | +2.63V | 2.58V | 2.68V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1815-20 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | - | -40°C~85°C TA | Bulk | 2002 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | BOTTOM | - | 260 | 1 | 3.3V | - | - | 30 | DS1815 | Push-Pull, Totem Pole | 3 | O-PBCY-T3 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.55V | 1 | 100ms Minimum | - | 0.035mA | - | - | +2.55V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1816R-5-U Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tube | 2002 | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | not_compliant | 20 | DS1816 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | NO | - | Active Low | - | 3.3V | 1 | 100ms Minimum | - | 0.035mA | - | - | +3.06V | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1833Z-5 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-261-4, TO-261AA | - | 4 | SOT-223-3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | DS1833 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | 4.625V | 1 | 250ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTMD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.375V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 3.3V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTTD4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 3.3V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTTD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 3.3V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTYD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.188V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTMD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.375V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTLD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.625V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTVD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.665V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTZD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.313V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTYD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.188V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTZD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.313V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |