- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6381LT18D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 1.8V | 1 | 1.12s Minimum | - | 1.76V | 1.85V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT46D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 4.63V | 1 | 1ms Minimum | - | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT18D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 1.8V | 1 | 20ms Minimum | - | 1.76V | 1.85V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT27D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.7V | 1 | 1.12s Minimum | - | 2.63V | 2.77V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT23D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.31V | 1 | 1.12s Minimum | - | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT18D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 1.8V | 1 | 140ms Minimum | - | 1.76V | 1.85V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT23D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.31V | 1 | 560ms Minimum | - | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT42D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 4.2V | 1 | 20ms Minimum | - | 4.1V | 4.31V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT27D1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.7V | 1 | 1ms Minimum | - | 2.63V | 2.77V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT25D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.5V | 1 | 140ms Minimum | - | 2.44V | 2.56V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT16D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 1.58V | 1 | 20ms Minimum | - | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6401BS22 T Maxim Integrated | 22067 | - | Datasheet | - | Surface Mount | - | - | - | 4 | - | - | - | No | - | Tape & Reel (TR) | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | - | - | 4 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | - | 1μA | - | NO | Active High | - | 1 | 100 ms | - | 2.167V | 2.233V | 2.2V | 2.167V | 2.233V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1814BR-5 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MicroMonitor™ | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1814 | Push-Pull, Push-Pull | - | - | - | - | - | - | - | - | 5.5V | 1V | - | 15μA | 15μA | - | Active High/Active Low | 4.625V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6421XS16 T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6421 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 2.5μA | - | NO | Active Low | 1.575V | 1 | Adjustable/Selectable | - | 1.536V | 1.614V | +1.6V | 1.536V | 1.614V | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 5 | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | - | 10μA | - | YES | Active Low | - | 3 | 150 ms | - | - | - | 2.188V | 1.275V | 1.35V | 1.1mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6392KA22 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | No | -40°C~85°C TA | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | - | 421mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | Open Drain, Push-Pull | 8 | - | - | - | 1.5/5V | - | - | 2 | 5.5V | 1V | - | 15μA | - | YES | Active Low | 2.19V Adj | 2 | 140ms/Adjustable Minimum | - | - | - | +2.19V | 610mV | 2.25V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6414UK27 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | TIN | - | - | RESET THRESHOLD VOLTAGE IS 3V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 1/5.5V | AUTOMOTIVE | 1V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.0045mA | - | - | +2.7V | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6392KA31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | No | -40°C~85°C TA | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | - | - | 421mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | Open Drain, Push-Pull | 8 | - | - | - | 1.5/5V | - | - | 2 | 5.5V | 1V | - | 15μA | - | YES | Active Low | 3.08V Adj | 2 | 140ms/Adjustable Minimum | - | - | - | +3.08V | 610mV | 3.15V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6703RKA T Maxim Integrated | 23213 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6703 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 12μA | - | NO | Active Low | 2.63V Adj Adj | 3 | 140ms Minimum | 0.02mA | - | - | - | 2.55V | 2.7V | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6382XR44D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6382 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active High | 4.38V | 1 | 20ms Minimum | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free |