- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6381LT23D1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V | 1 | 1ms Minimum | - | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT25D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.5V | 1 | 20ms Minimum | - | 2.44V | 2.56V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6735KASHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | MAX6735 | Push-Pull, Totem Pole | 8 | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 4μA | - | YES | Active Low | 1.313V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX16002CTC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | Yes | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | 1.349W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | MAX16002 | Open Drain or Open Collector | 12 | - | Not Qualified | - | 2.5/5V | - | 4 | 5.5V | 1V | 50μA | - | YES | Active Low | 1.8V 2.5V Adj Adj | 4 | Adjustable/Selectable | 0.07mA | - | - | - | 1.62V | 2.375V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT17D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.67V | 1 | 140ms Minimum | - | 1.62V | 1.71V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT16D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.58V | 1 | 1ms Minimum | - | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT16D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.58V | 1 | 1.12s Minimum | - | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6381LT25D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.5V | 1 | 1.12s Minimum | - | 2.44V | 2.56V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6320PUK30BW-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | WATCH DOG TIMER; MANUAL RESET INPUT | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6320 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | - | NO | Active Low | 3V | 1 | 20ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1236A-5N Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C TA | Tube | 2007 | MicroManager | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | PUSHBUTTON RESET INPUT | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | DS1236A | Open Drain, Push-Pull | 16 | - | Not Qualified | - | 5V | - | 2 | 5.5V | 4.5V | 4mA | - | NO | Active High/Active Low | 4.62V | 1 | 25ms Minimum | - | - | - | - | 4.25V | 4.5V | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1836DS-20 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | - | DS1836 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active High | 2.72V | 1 | 200ms Minimum | - | 2.67V | 2.8V | +2.72V | 2.67V | 2.8V | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1836D-10 Maxim Integrated | 60 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | DS1836 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active High | 2.88V | 1 | 200ms Minimum | - | 2.8V | 2.97V | +2.88V | 2.8V | 2.97V | - | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6305UK00D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | 571mW | DUAL | GULL WING | 245 | 1 | - | - | - | - | MAX6305 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | YES | Active Low | Adjustable/Selectable | 2 | 1ms Minimum | 0.016mA | - | - | +1.23/5.5V | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MAX16001ETE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX16001 | Open Drain or Open Collector | 16 | S-XQCC-N16 | Not Qualified | 5.5V | 2.5/5V | 1V | 4 | - | - | - | - | YES | Active Low | - | 4 | Adjustable/Selectable | 0.07mA | - | - | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16006DTG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | Yes | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.666W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | MAX16006 | Open Drain or Open Collector | 24 | - | - | - | 2.5/5V | - | 8 | 5.5V | 1V | 50μA | - | YES | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | 0.07mA | - | - | - | 1.62V | 2.375V | - | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16000BTC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | No | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.349W | QUAD | - | 260 | 1 | 3.3V | 0.8mm | - | - | MAX16000 | Open Drain or Open Collector | 12 | - | - | - | 2.5/5V | - | 4 | 5.5V | 1V | 50μA | - | YES | Active Low | 1.8V 3.3V Adj Adj | 4 | 140ms Minimum | 0.07mA | - | - | - | 1.62V | 3.135V | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16003BTE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | No | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.349W | QUAD | - | - | 1 | 3.3V | - | - | - | MAX16003 | Open Drain or Open Collector | 16 | - | - | - | 2.5/5V | - | 6 | 5.5V | 1V | 50μA | - | YES | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms Minimum | 0.07mA | - | - | - | 1.62V | 3.135V | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR44D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.38V | 1 | 20ms Minimum | - | 4.27V | 4.48V | - | 4.27V | 4.48V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V | 1 | 20ms Minimum | - | 2.26V | 2.37V | - | 2.26V | 2.37V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR31D1 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6381 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 3.08V | 1 | 1ms Minimum | - | 3V | 3.15V | - | 3V | 3.15V | - | 2mm | - | - | ROHS3 Compliant | Lead Free |