- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6702MKA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6702 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | 5V | 1.2V | 1 | - | - | - | - | - | NO | - | Active High | - | 4.38V Adj Adj | 3 | 140ms Minimum | - | 0.025mA | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6702AZKA T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6702 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | 1.2V | 3 | - | - | - | - | - | YES | - | Active High | - | 2.32V Adj Adj | 3 | 140ms Minimum | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | - | Active Low | - | 1.11V 1.665V | 2 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX820TCPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 842mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX820 | Push-Pull, Push-Pull | 16 | - | - | - | - | - | - | 3/5V | - | 1 | 5.5V | 2.75V | 150μA | - | 150μA | NO | - | Active High/Active Low | - | 3.06V | 1 | 140ms Minimum | - | - | 3V | 3.15V | - | 3V | 3.15V | 4.572mm | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX814NCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | MANUAL RESET OPTION | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX814 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 75μA | - | 75μA | NO | - | Active High/Active Low | - | 4.55V | 1 | 140ms Minimum | - | - | 4.5V | 4.6V | +4.55V | 4.5V | 4.6V | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX804SCSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | MATTE TIN | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX804 | Open Drain, Open Drain | 8 | - | - | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | 50μA | - | - | NO | - | Active High/Active Low | - | 2.925V | 1 | 140ms Minimum | - | 0.05mA | 2.88V | 3.02V | - | 2.88V | 3.02V | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX802TCSA Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX802 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | 50μA | - | - | NO | - | Active Low | - | 3.075V | 1 | 140ms Minimum | - | 0.07mA | 3V | 3.14V | - | 3V | 3.14V | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6720UTRVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6720 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | - | Active Low | - | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6720UTYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6720 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | - | Active Low | - | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX809MEUR T10 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX809 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | 5V | - | 1 | - | - | - | - | - | NO | - | Active Low | - | 4.38V | 1 | 140ms Minimum | - | 0.06mA | - | - | +4.38V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX809REUR T10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 3V | - | 1 | 5.5V | 1.2V | 17μA | - | - | NO | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | 0.05mA | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPLD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | - | 1 | 14V | 0.65mm | - | MAX6792 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | - | Active Low | 5V | 4.625V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPLD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | - | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | - | Active Low | 5V | 4.625V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTVD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTWD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.665V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTZD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.313V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTLD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.625V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | - | 3.3V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |