- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6766TTLD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTYD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 2.5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 3.3V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTSD1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 3.3V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTSD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 3.3V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 2.5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTVD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 1.8V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTZD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 2.5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTWD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 1.8V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 1.8V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTWD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 1.8V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTMD1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTSD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 3.3V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTMD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6766 | Push-Pull, Totem Pole | 6 | - | 2.5V | Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6724AUTSYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 2.925V AND 2.188V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724A | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 2.188V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | 2.125V | 2.25V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTZWD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6340UK32 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6340 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | - | Active Low | - | 3.2V | 1 | Adjustable/Selectable | - | 0.0042mA | 3.12V | 3.28V | +3.2V | 3.12V | 3.28V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724AUTRVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724A | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free |