- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6767TAZD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TALD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TALD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAYD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MXD1817XR22 T Maxim Integrated | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | MXD1817 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | NO | - | Active High | - | 2.18V | 1 | 100ms Minimum | - | - | 2.12V | 2.25V | +2.18V | 2.12V | 2.25V | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAYD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAWD4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TATD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAMD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAVD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TASD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TATD4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TASD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TAYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 35ms Minimum | 72V | 0.055mA | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TATD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TASD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |