- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | JESD-30 Code | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX699EWE T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | WATCHDOG TIMER | 600mW | DUAL | GULL WING | 260 | 1 | 3V | - | MAX699 | Open Drain, Push-Pull | 16 | - | - | 3.3/5V | 1 | 5.5V | 3V | 5mA | 5mA | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | +4.65V | - | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX698CWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 600mW | DUAL | GULL WING | 260 | 1 | 3V | - | MAX698 | Open Drain, Push-Pull | 16 | - | - | 3.3/5V | 1 | 5.5V | 3V | 5mA | - | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | +4.65V | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1819CR-5 T&R Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MicroMonitor™ | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | DS1819 | Push-Pull, Push-Pull | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 3.075V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6897AAZT/V T Maxim Integrated | 1295 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Sequencer | - | DETECT THRESHOLD VOLTAGE IS 0.5V | 727.3mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | MAX6897 | Open Drain or Open Collector | - | R-PDSO-G6 | 3.3V | - | 1 | 5.5V | 1.5V | - | 20μA | YES | Active High | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6386LT40D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4V | 1 | 1ms Minimum | 3.9V | 4.1V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT16D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.58V | 1 | 140ms Minimum | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT29D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 2.85V | 3V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT17D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.67V | 1 | 20ms Minimum | 1.62V | 1.71V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT23D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V | 1 | 560ms Minimum | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT23D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V | 1 | 1.12s Minimum | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT17D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.67V | 1 | 1.12s Minimum | 1.62V | 1.71V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT16D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.58V | 1 | 1ms Minimum | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT28D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.8V | 1 | 1.12s Minimum | 2.73V | 2.87V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT28D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.8V | 1 | 1ms Minimum | 2.73V | 2.87V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT46D2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V | 1 | 20ms Minimum | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT44D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.38V | 1 | 20ms Minimum | 4.27V | 4.48V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT46D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V | 1 | 140ms Minimum | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6384LT44D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 4.27V | 4.48V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6386LT45D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.5V | 1 | 140ms Minimum | 4.39V | 4.61V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6386LT46D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V | 1 | 20ms Minimum | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - |