- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1232LPU T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX | Yes | 0°C~70°C TA | Tape & Reel (TR) | 1999 | MicroMonitor™ | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | - | - | - | - | DS1232LP | Open Drain, Push-Pull | - | - | - | - | 5V | - | - | - | 5.5V | 4.5V | 200μA | - | 200μA | - | - | Active High/Active Low | - | 4.37V 4.62V | 1 | Adjustable/Selectable | - | 4.5V | 4.74V | - | 4.5V | 4.74V | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6420UK16 T Maxim Integrated | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | MAX6420 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 2 | 5.5V | 1V | 2.7μA | - | - | YES | - | Active Low | - | 1.575V Adj | 2 | Adjustable/Selectable | - | - | - | +1.575V | 1.536V | 1.614V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1814CR-5-U Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | No | -40°C~85°C TA | Tube | 2001 | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | DS1814 | Push-Pull, Push-Pull | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | 15μA | NO | - | Active High/Active Low | - | 4.625V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1815-20 T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92-3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | DS1815 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2.55V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TATD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 3.3V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TATD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 3.3V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAYD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAZD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TALD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6768TALD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6768 | Push-Pull, Totem Pole | 8 | - | 5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAYD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TAVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6767 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | - | Positive | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MXD1817XR22 T Maxim Integrated | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | MXD1817 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active High | - | 2.18V | 1 | 100ms Minimum | - | 2.12V | 2.25V | +2.18V | 2.12V | 2.25V | 2mm | - | - | ROHS3 Compliant | Lead Free |