- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6367PKA29/V T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.8V | 0.65mm | NOT SPECIFIED | MAX6367 | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | - | 1 | - | - | - | - | NO | Active Low | 2.93V | 1 | 150ms Minimum | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6717UKTGD6 T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | 571mW | DUAL | GULL WING | - | 1 | - | - | - | MAX6717 | Open Drain or Open Collector | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.11V 3.075V | 2 | 560ms Minimum | - | - | - | - | 1.08V | 1.14V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6726KALTD3 T Maxim Integrated | 17500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | 1/5V | 3 | 5.5V | 800mV | 15μA | - | YES | Active High/Active Low | 3.075V 4.625V Adj | 3 | 140ms Minimum | - | - | - | - | 3V | 3.15V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6751KA17/V T Maxim Integrated | 13044 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6751 | Open Drain or Open Collector | - | - | - | - | 1.5/5V | 2 | 5.5V | 1V | 5μA | - | YES | Active Low | 1.665V Adj | 2 | Adjustable/Selectable | 0.01mA | - | - | - | 1.544V | 1.607V | 1.45mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX8214AESE T Maxim Integrated | 1300 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX8214 | Push-Pull, Totem Pole | 16 | R-PDSO-G16 | Not Qualified | 11V | - | 5 | - | - | - | - | NO | Active High/Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX817LCSA T Maxim Integrated | 150 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | MAX817 | - | 8 | - | - | - | 5V | 1 | 5.5V | 0V | 11μA | - | NO | Active Low | 4.65V | 1 | 140ms Minimum | 0.045mA | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX819MESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | MAX819 | - | 8 | - | - | - | 5V | 1 | 5.5V | 0V | 11μA | - | NO | Active Low | 4.4V | 1 | 140ms Minimum | 0.06mA | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX819MCUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 330mW | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | MAX819 | - | 8 | - | - | - | 5V | 1 | 5.5V | 0V | 11μA | - | NO | Active Low | 4.4V | 1 | 140ms Minimum | 0.045mA | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6751KA30/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6751 | Open Drain or Open Collector | - | - | Not Qualified | - | 1.5/5V | 2 | 5.5V | 1V | 5μA | - | YES | Active Low | 3V | 2 | Adjustable/Selectable | 0.01mA | - | - | - | 1.544V | 1.607V | 1.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1814CR-5-U Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tube | 2001 | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | DS1814 | Push-Pull, Push-Pull | 5 | - | - | - | - | 1 | 5.5V | 1V | - | 15μA | NO | Active High/Active Low | 4.625V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1815-20 T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | DS1815 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.55V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6362LUT23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | MAX6362 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 2.5/5V | 2 | 5.5V | 0V | 15μA | - | NO | Active Low | 2.32V | 1 | 150ms Minimum | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6732AUTTGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGES ARE 3.075V AND 1.110V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6732A | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1/5V | 1 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.11V 3.075V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.08V | 1.14V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6839XSD0 T Maxim Integrated | 2394 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6839 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | - | 1 | 3.6V | 750mV | 16μA | - | YES | Active High | Adjustable/Selectable | 1 | 70μs Typical | 0.025mA | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6455UT29S T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | MAX6455 | Push-Pull, Totem Pole | 6 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | Active Low | 2.925V Adj | 2 | 140ms Minimum | - | - | - | +2.93V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6452UT46L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6452 | Open Drain or Open Collector | 6 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | Active Low | 4.625V Adj | 2 | 140ms Minimum | - | - | - | +4.625V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381LT30D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 3V | 1 | 20ms Minimum | - | 2.93V | 3.08V | - | 2.93V | 3.08V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6412UK42 T Maxim Integrated | 1001 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6412 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | NO | Active Low | 4.2V | 1 | Adjustable/Selectable | - | 4.147V | 4.252V | +4.2V | 4.095V | 4.305V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6838XSD1 T Maxim Integrated | 9 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6838 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.4/3.3V | 1 | 3.6V | 550mV | 16μA | - | YES | Active Low | Adjustable/Selectable | 1 | 1ms Minimum | 0.025mA | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6862UK26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | 571mW | DUAL | GULL WING | 245 | 1 | 2.5V | - | - | MAX6862 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.625V | 1 | Adjustable/Selectable | - | 2.559V | 2.691V | - | 2.559V | 2.691V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free |