- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6728KAYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT-23 | YES | - | 85°C | -40°C | Yes | - | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | RESET THRESHOLD VOLTAGE ARE 2.188V AND 0.788V; MANUAL RESET INPUT | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G6 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | ||
![]() MAX6728KAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT-23 | YES | - | 85°C | -40°C | Yes | - | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE ARE 2.313V AND 1.665V; MANUAL RESET INPUT | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G6 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | ||
![]() MAX6389LT22D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | - | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | NO | Active Low | 2.2V | 2 | 140ms Minimum | 0.013mA | - | - | - | 0.8mm | 1.5mm | 1mm | - | RoHS Compliant | ||
![]() MAX6826MUT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | - | Yes | - | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | 8542.39.00.01 | 696mW | DUAL | GULL WING | - | - | 5V | 0.95mm | - | - | - | - | - | - | - | - | - | 5V | AUTOMOTIVE | - | - | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX813LCUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | UMAX | - | - | - | - | Yes | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | 330mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | - | 8 | S-PDSO-G8 | - | - | - | - | COMMERCIAL | - | 2 | 5.5V | 1.1V | POWER SUPPLY MANAGEMENT CIRCUIT | 350μA | YES | - | - | - | - | - | 4.5V | 4.75V | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | ||
![]() MAX6306UK30D2 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | 0°C~70°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 571mW | - | - | - | - | - | - | - | - | MAX6306 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | - | Active Low | 3V Adj | 2 | 20ms Minimum | - | 2.955V | 3.045V | - | - | - | - | - | RoHS Compliant | ||
![]() MAX6320PUK33BX Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | - | - | - | - | - | - | MAX6320 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | - | Active Low | 3.3V | 1 | 20ms Minimum | 0.02mA | 3.251V | 3.35V | - | - | - | - | No | RoHS Compliant | ||
![]() MAX6348XR33 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | - | NO | Active Low | 3.3V | 1 | 100ms Minimum | - | 3.25V | 3.35V | +3.3V | - | 2mm | - | - | RoHS Compliant | ||
![]() MAX6346XR43 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | -40°C~85°C TA | Cut Tape | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | compliant | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | - | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 4.3V | 1 | 100ms Minimum | - | - | - | +4.3V | - | 2mm | - | - | RoHS Compliant | ||
![]() MAX6757UTWD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | - | No | - | - | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | 125°C | -40°C | - | 8542.39.00.01 | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | - | - | - | 6 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 6V | 1V | - | - | YES | - | - | - | - | 0.03mA | 1.53V | 2.07V | +1.8V | 1.45mm | 2.9mm | - | - | RoHS Compliant | ||
![]() MAX6361HUT31 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | TIN | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | - | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | - | - | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 2 | 5.5V | 0V | - | - | NO | Active High | 3.08V | 1 | 150ms Minimum | - | 3V | 3.15V | - | - | 2.9mm | - | - | RoHS Compliant | ||
![]() MAX6312EUK46D3 Maxim Integrated | 6000 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C TA | - | 2012 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | RESET THRESHOLD VOLTAGE IS 4.63V; MANUAL RESET INPUT | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | MAX6312 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 4.63V Adj | 2 | 140ms Minimum | - | - | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | ||
![]() MAX6384XS23D3 Maxim Integrated | 7500 | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 245mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | MAX6384 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | YES | Active Low | 2.31V | 1 | 140ms Minimum | - | 2.26V | 2.37V | - | - | 2mm | - | - | RoHS Compliant | ||
![]() MAX6386XS23D3 Maxim Integrated | 198 | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 245mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | MAX6386 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | YES | Active Low | 2.31V | 1 | 140ms Minimum | - | 2.26V | 2.37V | - | - | 2mm | - | - | RoHS Compliant | ||
![]() MAX6383XR31D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | ||
![]() MAX813LEUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | UMAX | - | - | - | - | Yes | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 85°C | -40°C | - | 8542.39.00.01 | 330mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | - | 8 | S-PDSO-G8 | - | - | - | - | INDUSTRIAL | - | 2 | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | 500μA | YES | - | - | - | - | - | 4.5V | 4.75V | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | ||
![]() MAX16005AUE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | TSSOP | - | 16 | - | - | Yes | - | - | 2016 | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | NOT SPECIFIED | 125°C | -40°C | MANUAL RESET INPUT | 8542.39.00.01 | 1.349W | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | 16 | - | Not Qualified | 3.3V | - | - | AUTOMOTIVE | - | 6 | 5.5V | 1V | POWER SUPPLY MANAGEMENT CIRCUIT | 70μA | YES | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX6306EUK25D1 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | - | 2012 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | 571mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 16μA | NO | Active Low | 2.5V Adj | 2 | 1ms Minimum | - | 2.463V | 2.538V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6351LRUT Maxim Integrated | 3797 | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 695mW | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | - | Active Low | 2.63V 4.63V | 2 | 100ms Minimum | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6423XS23 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 4 | - | - | No | - | - | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.313V | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | - | 4 | - | - | 5V | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | 4.2μA | NO | - | - | - | - | - | 2.313V | 2.371V | +2.31V | 1.1mm | 2.025mm | 1.25mm | - | ROHS3 Compliant |