- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16034LLB44 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | Yes | -40°C~85°C | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Power Supply Monitor | Matte Tin (Sn) | - | 402.8mW | DUAL | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | 2.5/5V | - | - | 5.5V | 0V | - | - | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6453UT26S Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | - | - | 0.95mm | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | - | NO | Active Low | 2.625V Adj | 2 | 140ms Minimum | - | - | - | +2.625V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6453UT16S Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.58V; MANUAL RESET INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | YES | Active Low | 1.58V Adj | 2 | 140ms Minimum | - | - | - | +1.575V | 1.45mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6443US16L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | NO | Active Low | 1.575V | 1 | 140ms Minimum | 0.02mA | 1.52V | 1.62V | +1.575V | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6702ALKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 3 | 5.5V | 1.2V | - | YES | Active High | 4.63V Adj Adj | 3 | 140ms Minimum | 0.025mA | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | ||
![]() MAX6702SKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | - | 1 | - | 0.65mm | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 3 | 5.5V | 1.2V | - | YES | Active High | 2.32V Adj Adj | 3 | 140ms Minimum | 0.02mA | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | ||
![]() MAX6706ASKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | - | Yes | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 5.5V | 1.2V | - | NO | Active High | 2.93V Adj | 2 | 140ms Minimum | - | 2.85V | 3V | - | 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX6715AUTSHD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | Open Drain or Open Collector | 6 | - | - | - | - | 1/5V | - | 1 | 5.5V | 800mV | 39μA | NO | Active Low | 1.313V 2.925V | 2 | 140ms Minimum | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6706ALKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | - | NO | Active High | 4.63V Adj | 2 | 140ms Minimum | - | 4.5V | 4.75V | - | 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX6733AUTSHD3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | - | 5.5V | 1/5V | 0.8V | 1 | - | - | - | YES | Active Low | 1.313V 2.925V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6729KAZED3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 3 | 5.5V | 800mV | - | YES | Active Low | 0.833V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | ||
![]() MAX6706ARKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | Push-Pull, Totem Pole | 8 | - | - | - | - | 3/3.3V | - | 1 | 5.5V | 1.2V | - | NO | Active High | 2.63V Adj | 2 | 140ms Minimum | - | 2.55V | 2.7V | - | 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX6750KA26 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | Push-Pull, Totem Pole | - | - | - | 5V | - | - | - | 1 | 5.5V | 1V | 10μA | YES | Active Low | 2.625V Adj | 2 | Adjustable/Selectable | - | - | - | - | 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX6752KA23 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | Push-Pull, Totem Pole | - | - | - | 5V | - | - | - | 1 | 5.5V | 1V | 10μA | YES | Active Low | 2.313V | 1 | Adjustable/Selectable | - | 2.267V | 2.359V | - | - | 2.9mm | - | No | ROHS3 Compliant | ||
![]() MAX6729KAZGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 3 | 5.5V | 800mV | - | YES | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | ||
![]() MAX6735AKAYHD3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 1/5V | 0.8V | 1 | - | - | - | YES | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | - | ROHS3 Compliant | ||
![]() MAX6821WUK Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | - | - | 1.8V | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1.2V | - | - | Active High | 1.67V | 1 | 140ms Minimum | - | 1.61V | 1.72V | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX6828ZUT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | - | - | 2.5V | 0.95mm | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1.2V | - | - | Active Low | 2.32V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX6864UK18D3S Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | NOT SPECIFIED | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | - | - | 1 | 5.5V | 1.2V | - | NO | Active Low | 1.8V | 1 | 150ms Minimum | - | 1.755V | 1.845V | - | - | 2.9mm | - | - | ROHS3 Compliant | ||
![]() MAX6833HXRD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~85°C TA | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 3.6V | 750mV | - | - | Active High | 1.313V | 1 | 140ms Minimum | - | 1.275V | 1.35V | - | - | - | - | - | ROHS3 Compliant |