- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6386LT46D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | MAX6386 | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX802TEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Yes | -40°C~85°C TA | - | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | - | Push-Pull, Totem Pole | 8 | - | - | - | 3/5V | - | - | 1 | 5.5V | 1.1V | - | - | - | NO | Active Low | 3.075V | 1 | 140ms Minimum | 0.07mA | 3V | 3.14V | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX6773BTALD2 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.625V | - | - | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | S-PDSO-N8 | Not Qualified | 72V | - | - | 4V | 1 | - | - | - | - | - | YES | Active Low | 4.625V Adj | 1 | 8.75ms Minimum | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6360MSUT T Maxim Integrated | 1881 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | - | NO | Active Low | 2.93V 4.38V | 2 | 100ms Minimum | - | - | - | +4.38V | 1.45mm | - | - | - | - | RoHS Compliant | - | ||
![]() MAX6386LT26D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | MAX6386 | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MXD1811XR44 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~105°C TA | - | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | - | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | Active Low | 4.37V | 1 | 100ms Minimum | - | 4.25V | 4.49V | +4.37V | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6722UTSGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | 696mW | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | - | MAX6722 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | - | - | 39μA | YES | Active Low | 1.11V 2.925V | 2 | 140ms Minimum | - | - | - | - | 1.45mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6756UKLD0 T Maxim Integrated | 24500 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | MAX6756 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 5V | 1 | 20μs Typical | 0.03mA | - | - | +5V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6825WUK Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | Strip | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.95mm | - | NOT SPECIFIED | - | - | - | R-PDSO-G5 | Not Qualified | - | 1.8V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6701YKA Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 8 | - | - | - | Yes | - | - | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 125°C | -40°C | - | - | 714mW | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | - | - | - | - | - | - | 2.5V | AUTOMOTIVE | - | 3 | 5.5V | 1.2V | - | - | - | YES | - | - | - | - | 0.02mA | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | - | ||
![]() MAX6722UTZGD3 Maxim Integrated | 1197 | - | Datasheet | 98 Weeks | Surface Mount | - | - | - | 6 | - | - | - | Yes | - | - | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 696mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6724UTLTD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | - | - | Yes | - | - | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | - | 6 | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6726AKAZWD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 8 | - | - | - | Yes | - | - | 2015 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | RESET THRESHOLD VOLTAGE ARE 2.313V AND 1.665V | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | - | - | 8 | - | Not Qualified | - | 1/5V | AUTOMOTIVE | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | 0.039mA | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6716AUTTGD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | - | - | No | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 125°C | -40°C | RESET THRESHOLD VOLTAGE ARE 3.075V AND 1.11V | 8542.39.00.01 | 696mW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | 6 | - | - | - | 1/5V | AUTOMOTIVE | - | 1 | 5.5V | 800mV | POWER SUPPLY SUPPORT CIRCUIT | - | 39μA | NO | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX805LMJA Maxim Integrated | 118 | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | Yes | - | - | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | 3A001.A.2.C | - | TIN LEAD | 125°C | -55°C | RESET THRESHOLD VOLTAGE IS 4.65V | 8542.39.00.01 | 640mW | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | - | - | 8 | R-GDIP-T8 | Not Qualified | - | 5V | MILITARY | - | 1 | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | 500μA | NO | - | - | - | - | - | 4.5V | 4.75V | - | 5.08mm | 9.375mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1834D Maxim Integrated | 1970 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | EconoReset | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | PUSHBUTTON RESET | - | - | DUAL | - | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | - | - | - | 2 | - | - | - | - | - | NO | Active High | 3.3V 5V | 2 | 200ms Minimum | - | - | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1818R-5-U Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tube | 2002 | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | - | 20 | DS1818 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 28μA | 35μA | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.98V | 3.15V | +3.06V | - | 2.92mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DS1814BR-10-U Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2001 | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | not_compliant | NOT SPECIFIED | DS1814 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active High/Active Low | 4.375V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DS1819BR-5-U Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2001 | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | not_compliant | NOT SPECIFIED | DS1819 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | - | NO | Active High/Active Low | 3.075V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DS1816-10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1816 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.88V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |