- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6384LT22D2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.19V | 1 | 20ms Minimum | 2.13V | 2.24V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6386LT26D7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.63V | 1 | 1.2s Minimum | 2.56V | 2.69V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT17D1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 1.67V | 1 | 1ms Minimum | 1.62V | 1.71V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT22D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.19V | 1 | 140ms Minimum | 2.13V | 2.24V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT22D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.19V | 1 | 1ms Minimum | 2.13V | 2.24V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.31V | 1 | 20ms Minimum | 2.26V | 2.37V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT26D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.63V | 1 | 1ms Minimum | 2.56V | 2.69V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT26D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.63V | 1 | 1.12s Minimum | 2.56V | 2.69V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT23D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.31V | 1 | 140ms Minimum | 2.26V | 2.37V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT22D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.19V | 1 | 1.12s Minimum | 2.13V | 2.24V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT28D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.8V | 1 | 20ms Minimum | 2.73V | 2.87V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT28D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.8V | 1 | 140ms Minimum | 2.73V | 2.87V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT42D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 4.2V | 1 | 140ms Minimum | 4.1V | 4.31V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT44D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 4.38V | 1 | 1ms Minimum | 4.27V | 4.48V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT44D4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 4.38V | 1 | 1.12s Minimum | 4.27V | 4.48V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6386LT16D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 1.58V | 1 | 140ms Minimum | 1.54V | 1.61V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT46D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 4.63V | 1 | 1.12s Minimum | 4.51V | 4.74V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6386LT16D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6386 | Open Drain or Open Collector | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 1.58V | 1 | 20ms Minimum | 1.54V | 1.61V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT31D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 3.08V | 1 | 1.12s Minimum | 3V | 3.15V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant | ||
![]() MAX6384LT26D2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 167.7mW | DUAL | 260 | 1 | 1.8V | 0.5mm | MAX6384 | Push-Pull, Totem Pole | 6 | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.63V | 1 | 20ms Minimum | 2.56V | 2.69V | 1.54V | 1.61V | 0.8mm | ROHS3 Compliant |