- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16142B180KM Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 4-XFBGA, WLBGA | - | - | - | -40°C~125°C TA | - | - | nanoPower | - | - | Active | 1 (Unlimited) | - | - | Power Supply Monitor | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 1.8V | 1 | 10ms Minimum | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6383LT46D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6383 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V | 1 | 20ms Minimum | - | 4.51V | 4.74V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6384LT24D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.4V | 1 | 140ms Minimum | - | 2.34V | 2.46V | 2.34V | 2.46V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6386LT33D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 3.3V | 1 | 1.12s Minimum | - | 3.22V | 3.38V | 3.22V | 3.38V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT26D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 2.63V | 1 | 140ms Minimum | - | 2.56V | 2.69V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT23D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 2.31V | 1 | 140ms Minimum | - | 2.26V | 2.37V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT16D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 1.58V | 1 | 20ms Minimum | - | 1.54V | 1.61V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT22D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 2.19V | 1 | 140ms Minimum | - | 2.13V | 2.24V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT46D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 4.63V | 1 | 140ms Minimum | - | 4.51V | 4.74V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6386LT18D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.8V | 1 | 1ms Minimum | - | 1.76V | 1.85V | 1.76V | 1.85V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6385LT16D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 1.58V | 1 | 140ms Minimum | - | 1.54V | 1.61V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() DS1233T-10 T&R/STR Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | 3 | TO-92-3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | DS1233 | Open Drain or Open Collector | - | - | 5V | - | - | 5.5V | 1.2V | 50μA | 50μA | - | Active Low | 4.375V | 1 | 250ms Minimum | - | 4.25V | 4.49V | 4.25V | 4.49V | - | - | - | No | ROHS3 Compliant | ||
![]() MAX16033LLB44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | No | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16033 | Push-Pull, Totem Pole | 10 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | 4.25V | 4.5V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16034LLB26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | Yes | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 402.8mW | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | MAX16034 | Push-Pull, Totem Pole | 10 | Not Qualified | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.05mA | 2.55V | 2.7V | 2.55V | 2.7V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16039PLA44 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 380.6mW | DUAL | - | 260 | 1 | - | 0.5mm | - | MAX16039 | Open Drain or Open Collector | 8 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | 4.25V | 4.5V | - | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16033PLB44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | GOLD | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16033 | Open Drain or Open Collector | 10 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | 4.25V | 4.5V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16038PLA44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | Yes | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 380.6mW | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | NOT SPECIFIED | MAX16038 | Open Drain or Open Collector | 8 | Not Qualified | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | 4.25V | 4.5V | - | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16037PLA23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 380.6mW | DUAL | - | 260 | 1 | - | 0.5mm | - | MAX16037 | Open Drain or Open Collector | 8 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.32V | 1 | 140ms Minimum | 0.05mA | 2.25V | 2.38V | 2.25V | 2.38V | - | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16035PLB23 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | No | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16035 | Open Drain or Open Collector | 10 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.32V | 1 | 140ms Minimum | 0.05mA | 2.25V | 2.38V | 2.25V | 2.38V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16035PLB46 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | No | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16035 | Open Drain or Open Collector | 10 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 4.63V | 1 | 140ms Minimum | 0.05mA | 4.5V | 4.75V | 4.5V | 4.75V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant |