- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6771TASD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 3.3V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TAZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TAYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TALD0 T Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 5V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TAZD1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TAVD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 1.8V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6771TAYD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6771 | Open Drain or Open Collector | 8 | - | 2.5V | Adjustable, Fixed | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6724AUTVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 1.575V AND 0.788V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724A | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719AUTZGD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6719A | Open Drain or Open Collector | 6 | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6720AUTWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6720A | Push-Pull, Totem Pole | 6 | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6720AUTTID3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6720A | Push-Pull, Totem Pole | 6 | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.388V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.35V | 1.425V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6339HUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | YES | - | Active Low | - | 1.58V 2.78V 4.63V Adj | 4 | 140ms Minimum | - | - | - | - | - | 2.7V | 4.75V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724UTSDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724 | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 0.788V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724AUTYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 2.188V AND 0.788V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724A | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6801UR31D2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6801 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | - | Active Low | - | 3.08V | 1 | 20ms Minimum | - | - | 3.025V | 3.135V | +3.08V | 3.025V | 3.135V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6801UR33D1 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MAX6801 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | - | Active Low | - | 3.3V | 1 | 1ms Minimum | - | - | 3.241V | 3.359V | +3.3V | 3.241V | 3.359V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6754UKLD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.4V | - | - | MAX6754 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1V | 13μA | - | YES | - | Active Low | - | 5V | 1 | 20μs Typical | - | 0.03mA | 4.25V | 5.75V | +5V | 4.25V | 5.75V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKRVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | MAX6743 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | - | YES | - | Active Low | - | 1.575V 2.625V Adj | 3 | 150ms Minimum | - | - | - | - | +1.582.63V | 1.53V | 1.62V | 1.1mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6729KAYDD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | - | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724UTZGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724 | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free |