- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6774BTAWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6773BTATD1 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6773BTAMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6774BTAMD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6774BTAZD1 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 2.5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6773BTAVD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX6445UK26L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.63V | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6445 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | - | 2.625V | 1 | 140ms Minimum | - | 0.02mA | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6449UT29L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6449 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | - | Active Low | - | 2.925V Adj | 2 | 140ms Minimum | - | - | - | - | +2.925V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6450UT23L T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6450 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 5.5V | 1/5.5V | 1V | 1 | - | - | - | - | YES | - | Active Low | - | 2.313V Adj | 2 | 140ms Minimum | - | - | - | - | +2.32V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6449UT26L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6449 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | - | Active Low | - | 2.625V Adj | 2 | 140ms Minimum | - | - | - | - | +2.625V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6445UK16L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6445 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | - | 1.575V | 1 | 140ms Minimum | - | 0.02mA | 1.52V | 1.62V | +1.58V | 1.52V | 1.62V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6445UK46L T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.63V | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6445 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | NO | - | Active Low | - | 4.625V | 1 | 140ms Minimum | - | 0.02mA | - | - | +4.63V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6744XKWGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn/Pb) | - | 247mW | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | MAX6744 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | - | - | - | 1.5/5V | - | 1 | 5.5V | 1V | 10μA | - | YES | - | Active Low | - | 1.11V 1.665V | 2 | 150ms Minimum | - | - | - | - | +1.111.67V | 1.08V | 1.14V | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16082XR17N T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | MAX16082 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | 1.668V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16038LLA23 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN | YES | - | - | -40°C~85°C | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Power Supply Monitor | Matte Tin (Sn) | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | Active Low | - | 2.32V | 1 | 140ms Minimum | - | 0.05mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16040PLA23 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN | YES | - | - | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | Not Qualified | - | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | Active Low | - | 2.32V | 1 | 140ms Minimum | - | 0.05mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16036PLB46 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-WFDFN | YES | - | - | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | Not Qualified | - | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | Active Low | - | 4.63V | 1 | 140ms Minimum | - | 0.05mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6451UT26L Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | - | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | - | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | 1/5.5V | - | - | - | - | - | - | NO | - | Active Low | - | 2.63V Adj | 2 | 140ms Minimum | - | - | - | - | +2.625V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16040PLA46 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | Surface Mount | 8-WFDFN | YES | - | - | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | Not Qualified | - | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | Active Low | - | 4.63V | 1 | 140ms Minimum | - | 0.05mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6453UT46S Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | - | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | 1/5.5V | - | - | - | - | - | - | NO | - | Active Low | - | 4.625V Adj | 2 | 140ms Minimum | - | - | - | - | +4.625V | - | - | - | - | - | - | ROHS3 Compliant | - |