- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6702MKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G8 | Not Qualified | 5.5V | 5V | 1.2V | 3 | YES | Active High | 4.38V Adj Adj | 3 | 140ms Minimum | 0.025mA | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6704YKA Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | Push-Pull, Push-Pull | - | R-PDSO-G8 | Not Qualified | 5.5V | - | - | 1 | YES | Active High/Active Low | 2.19V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6729KASYD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 2.188V 2.925V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6729KARVD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6445UK16L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | - | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | - | NO | Active Low | 1.575V | 1 | 140ms Minimum | 0.02mA | +1.575V | - | - | - | ROHS3 Compliant | ||
![]() MAX6729KASVD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6755UKWD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | YES | Active High | 1.8V | 1 | 20μs Typical | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6729KAYHD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | e4 | yes | Obsolete | Vendor Undefined | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6717UKWGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G5 | Not Qualified | - | 1/5V | - | - | - | Active Low | 1.11V 1.665V | 2 | 140ms Minimum | 0.039mA | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6759UTZD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 6V | - | 1V | 1 | YES | Active Low | 2.5V | 1 | 100ms Minimum | 0.03mA | +2.5V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6803US44D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.8/5.5V | 0.78V | 1 | NO | Active High | 4.38V | 1 | 100ms Minimum | - | +4.38V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6821LUK Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | 5V | - | - | - | Active High | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6821TUK Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | 3/3.3V | - | - | - | Active High | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6761TAZWD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-XDSO-N8 | Not Qualified | 6V | - | 1.4V | 2 | YES | Active Low | 1.8V 2.5V | 2 | 100ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6821VUK Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active High | 1.58V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6828VUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.95mm | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G6 | Not Qualified | - | 1.8V | - | - | - | Active Low | 1.58V Adj | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6827VUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | 1.8V | - | - | - | Active High | 1.58V Adj | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6856UK19D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 225 | 1 | 2.5V | 0.95mm | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 1.9V | 1 | 150ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6830YDUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | - | Active High | 0.788V 2.19V | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6830SFUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | 3/3.3V | - | - | - | Active High | 1.05V 2.93V | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant |