- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6770TASD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.888V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | Not Qualified | 72V | - | 4V | 1 | YES | Active Low | 1.085V Adj | 1 | 8.75ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6773TASD3 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.888V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | S-XDSO-N8 | Not Qualified | 72V | - | 4V | 1 | YES | Active Low | 2.888V Adj | 1 | 35ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6729KAWGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MXD1816UR22 Maxim Integrated | 2364 | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.18V | 1 | 100ms Minimum | - | +2.18V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6367HKA31 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6383LT25D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 6-WFDFN | YES | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | MAX6383 | Open Drain or Open Collector | 6 | R-PDSO-N6 | Not Qualified | 5.5V | - | 1V | 1 | NO | Active Low | 2.5V | 1 | 140ms Minimum | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX6368HKA23 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | AUXILIARY USER-ADJUSTABLE RESET IN | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | - | 2 | YES | Active High | 2.32V | 1 | 150ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6386LT22D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 6-WFDFN | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | MAX6386 | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | - | 1V | 1 | YES | Active Low | 2.19V | 1 | 140ms Minimum | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX6397ZATA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.5V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | S-XDSO-N8 | Not Qualified | 72V | - | 5.5V | 1 | YES | Active Low | 2.304V | 1 | - | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6862UK225 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | - | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 1 | NO | Active High | 2.235V | 1 | Adjustable/Selectable | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX802REPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | - | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | - | 2.54mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 3/5V | - | 1 | NO | Active Low | 2.625V | 1 | 140ms Minimum | 0.07mA | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX802MEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | - | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 5V | - | 1 | NO | Active Low | 4.4V | 1 | 140ms Minimum | 0.5mA | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX806RESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | - | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET OPTION | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 3/5V | - | 1 | NO | Active Low | 2.625V | 1 | 140ms Minimum | 0.07mA | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX820REPE Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | 3/5V | 2.75V | 1 | NO | Active High/Active Low | 2.61V | 1 | 140ms Minimum | - | - | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() MAX806REPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | - | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET OPTION | DUAL | - | 260 | 1 | - | 2.54mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 3/5V | - | 1 | NO | Active Low | 2.625V | 1 | 140ms Minimum | 0.07mA | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MXD1818XR23 Maxim Integrated | 1769 | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Open Drain, Bidirectional | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | +2.31V | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX820MEPE Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | 3/5V | 2.75V | 1 | NO | Active High/Active Low | 4.37V | 1 | 140ms Minimum | - | - | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() MXD1817XR29 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active High | 2.88V | 1 | 100ms Minimum | - | +2.88V | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6773TALD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | S-XDSO-N8 | Not Qualified | 72V | - | 4V | 1 | YES | Active Low | 4.625V Adj | 1 | 35ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6367LKA46 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-8 | - | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant |