- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6355UWUT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6355 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | 1.2V | 1 | - | - | - | - | NO | Active Low | 1.67V 2.78V Adj | 3 | 100ms Minimum | 20mA | - | - | +2.78V | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6830ZGUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Yes | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6830 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | 2 | 5.5V | 1.2V | - | 10μA | NO | Active High | 1.11V 2.32V | 2 | 140ms Minimum | - | - | - | - | 1.074V | 1.146V | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6830SHUT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6830 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active High | 1.313V 2.93V | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6453UT16S T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.58V; MANUAL RESET INPUT | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | NOT SPECIFIED | MAX6453 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | - | YES | Active Low | 1.575V Adj | 2 | 140ms Minimum | - | - | - | +1.58V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6451UT26L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6451 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | YES | Active Low | 2.625V Adj | 2 | 140ms Minimum | - | - | - | +2.625V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6451UT16L T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | MANUAL RESET INPUT | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6451 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | YES | Active Low | 1.575V Adj | 2 | 140ms Minimum | - | - | - | +1.58V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6390LT31D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 3.08V | 1 | 1.12s Minimum | - | 3V | 3.15V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT23D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 2.31V | 1 | 1.12s Minimum | - | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT44D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 4.38V | 1 | 1.12s Minimum | - | 4.27V | 4.48V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT17D4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 1.67V | 1 | 1.12s Minimum | - | 1.62V | 1.71V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT26D7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 2.63V | 1 | 1.2s Minimum | - | 2.56V | 2.69V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT46D4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 4.63V | 1 | 1.12s Minimum | - | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6390LT16D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6390 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 1.58V | 1 | 1.12s Minimum | - | 1.54V | 1.61V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6383LT29D5 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6383 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 2.93V | 1 | 280ms Minimum | - | 2.85V | 3V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6386LT30D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 3V | 1 | 1ms Minimum | - | 2.93V | 3.08V | - | 2.93V | 3.08V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6383LT42D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6383 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 4.2V | 1 | 140ms Minimum | - | 4.1V | 4.31V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6383LT26D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6383 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | Active Low | 2.63V | 1 | 20ms Minimum | - | 2.56V | 2.69V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6743XKSVD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | RESET THRESHOULD VOLTAGES IS 2.925 AND 1.575 VOLTS | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | - | - | - | R-PDSO-G5 | - | 5.5V | - | INDUSTRIAL | 1V | 3 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX6734KATGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | - | 0.8V | 3 | - | - | - | - | YES | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | - | ||
![]() MAX6345SUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE=2.93 V | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | 0.06mA | - | - | +2.93V | - | - | - | 2.9mm | - | ROHS3 Compliant | - |