- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6450UT29L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Bulk | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | - | 0.95mm | NOT SPECIFIED | MAX6450 | Open Drain or Open Collector | - | R-PDSO-G6 | Not Qualified | - | 1/5.5V | - | - | NO | Active Low | 2.925V Adj | 2 | 140ms Minimum | - | +2.925V | - | - | - | ROHS3 Compliant | ||
![]() MAX6706AZKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | - | 1 | NO | Active High | 2.32V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6729KAYDD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6743XKRVD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 1.575V 2.925V Adj | 3 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6735KARVD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G8 | Not Qualified | - | 1/5V | - | - | - | Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6729KAZWD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 0.8V | 3 | YES | Active Low | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6735AKALTD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | - | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1/5V | 0.8V | 1 | YES | Active Low | 3.075V 4.625V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() MAX6760TAZWD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | S-XDSO-N8 | Not Qualified | 6V | 1/6V | 1.4V | 2 | YES | Active Low | 1.8V 2.5V | 2 | 100ms Minimum | 0.03mA | +2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6830VFUT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | 1.8V | - | - | - | Active High | 1.05V 1.58V | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6830YGUT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | - | Active High | 1.11V 2.19V | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6827ZUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | - | Active High | 2.32V Adj | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6450UT46L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6450 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 1/5.5V | 1V | 1 | YES | Active Low | 4.625V Adj | 2 | 140ms Minimum | - | +4.625V | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MXD1816XR26 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | +2.55V | - | 2mm | - | ROHS3 Compliant | ||
![]() MXD1817UR23 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active High | 2.31V | 1 | 100ms Minimum | - | +2.31V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MXD1816XR23 Maxim Integrated | 1768 | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | +2.31V | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6827SUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | 3/3.3V | - | - | - | Active High | 2.93V Adj | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MXD1817XR23 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active High | 2.31V | 1 | 100ms Minimum | - | +2.31V | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6323FUT46 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.95mm | NOT SPECIFIED | MAX6323 | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | 0.057mA | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6351SVUT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SOT-23-6 | - | -40°C~85°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 1.58V 2.93V | 2 | 100ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX706PEUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-G8 | Not Qualified | - | 3/5V | - | - | - | Active High | 2.63V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | ROHS3 Compliant |