- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6307UK45D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | 0°C~70°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.5V | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | - | - | NO | Active Low | 4.5V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +4.5V | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6764UT T Maxim Integrated | 1 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6764 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 6V | 1V | - | 10μA | - | - | - | YES | Active Low | - | 1 | Adjustable/Selectable | 0.023mA | - | - | - | - | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6343MUT T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.38 V | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | MAX6343 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | NO | Active Low | 4.38V | 1 | 100ms Minimum | 0.06mA | - | - | +4.38V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX837EUS T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX837 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 11V | 2.5V | - | 6.5μA | 3.5μA | - | 6.5μA | YES | Active Low | Adjustable/Selectable | 1 | 80μs Typical Propagation Delay | - | 1.185V | 1.215V | +1.2V | 1.185V | 1.215V | 1.07mm | - | 3.04mm | 1.4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6386LT17D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | - | - | NO | Active Low | 1.67V | 1 | 140ms Minimum | - | 1.62V | 1.71V | - | 1.54V | 1.61V | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6709MUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | No | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX6709 | Open Drain or Open Collector | 10 | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 2V | - | 35μA | - | - | - | YES | Active Low | 2.63V Adj Adj Adj | 4 | <1ms Minimum | 0.065mA | - | - | - | 2.55V | 2.7V | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706SESA T Maxim Integrated | 2582 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 470.6mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX706 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | - | - | 3 | 5.5V | 1.2V | - | 135μA | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.5mA | 2.85V | 3V | - | 2.85V | 3V | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6759UTZD3 T Maxim Integrated | 5615 | - | Datasheet | 14 Weeks | - | - | - | YES | - | 125°C | -40°C | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | - | - | 6 | R-PDSO-G6 | Not Qualified | 6V | 1/6V | AUTOMOTIVE | 1V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | YES | - | - | - | - | 0.03mA | - | - | +2.53.3V | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706TESA T Maxim Integrated | 131 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | NOT SPECIFIED | MAX706 | Push-Pull, Totem Pole | 8 | - | Not Qualified | 5.5V | 3.3/5V | - | - | 3 | - | - | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6346UR46 T Maxim Integrated | 17 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6346 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 500nA | - | 320mW | - | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | 4.56V | 4.699V | +4.63V | 4.56V | 4.699V | - | - | 2.92mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX6710LUT T Maxim Integrated | 800 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | MAX6710 | Open Drain or Open Collector | 6 | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 1V | - | - | - | - | - | YES | Active Low | 1.67V 3.08V Adj Adj | 4 | 140ms Minimum | 0.05mA | - | - | - | 1.62V | 1.71V | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6384LT26D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6384 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | - | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.56V | 2.69V | - | 2.56V | 2.69V | - | 0.8mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX6748KA T Maxim Integrated | 4900 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6748 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 5μA | - | - | - | NO | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6751KA46 T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX6751 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 5μA | - | - | - | NO | Active Low | 4.625V Adj | 2 | Adjustable/Selectable | 0.01mA | - | - | - | 4.533V | 4.718V | - | 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX696CWE Maxim Integrated | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | MAX696 | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | 3.3/5V | - | 3V | 1 | - | - | - | - | - | 600mW | - | NO | Active High/Active Low | Adjustable/Selectable | 2 | 35ms Minimum | 7mA | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6338GUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | MAX6338 | Open Drain or Open Collector | 10 | S-PDSO-G10 | Not Qualified | 5.5V | 3/5V | - | 2.5V | 4 | - | - | - | - | - | - | - | YES | Active Low | 1.58V 2.63V 4.38V Adj | 4 | <1ms Minimum | 0.065mA | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX810MEXR T Maxim Integrated | 507 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | - | 24μA | - | - | - | NO | Active High | 4.38V | 1 | 140ms Minimum | 0.06mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6366LKA23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~85°C TA | Strip | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | NICKEL PALLADIUM GOLD | - | - | WATCH DOG TIMER | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | Push-Pull, Totem Pole | 8 | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | - | 15μA | - | - | - | NO | Active Low | 2.32V | 1 | 150ms Minimum | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX690REPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | 8 | - | - | Yes | - | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | MATTE TIN | 85°C | -40°C | - | - | 400mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | - | 8 | - | - | - | 3/5V | INDUSTRIAL | - | 1 | 5.5V | 4.75V | - | 10mA | - | - | 10mA | NO | Active Low | - | 1 | 140 ms | - | 4.5V | 4.75V | 2.625V | 4.5V | 4.75V | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6729KAZGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 1/5V | - | - | 3 | 5.5V | 800mV | - | 15μA | - | - | - | NO | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free |