- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6750KA43 Maxim Integrated | 739 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Strip | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.3V | 714mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | Push-Pull, Totem Pole | - | - | - | - | 5V | - | - | - | 1 | 5.5V | 1V | - | - | 10μA | YES | Active Low | - | 4.3V Adj | 2 | Adjustable/Selectable | - | - | - | - | - | - | 1.45mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX16155ABAD Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | -40°C~125°C TA | - | - | nanoPower | - | - | Active | 1 (Unlimited) | - | - | Power Supply Monitor | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 1.5V | 1 | 80μs Typical | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6324HUT31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | MAX6324 | Open Drain or Open Collector | 6 | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 27μA | - | - | NO | Active Low | - | 3.08V | 1 | 100ms Minimum | - | 0.057mA | 3V | 3.15V | 3V | 3.15V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR33D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | NO | Active Low | - | 3.3V | 1 | 140ms Minimum | - | - | 3.22V | 3.38V | 3.22V | 3.38V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR30D3 T Maxim Integrated | 574 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | NO | Active Low | - | 3V | 1 | 140ms Minimum | - | - | 2.93V | 3.08V | 2.93V | 3.08V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6384XS41D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 245mW | - | - | - | - | - | - | - | MAX6384 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 5.5V | 1V | 7μA | - | - | - | Active Low | - | 4.1V | 1 | 1ms Minimum | - | - | 4V | 4.2V | 4V | 4.2V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6386XS31D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 245mW | - | - | - | - | - | - | - | MAX6386 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | - | 5.5V | 1V | 7μA | - | - | - | Active Low | - | 3.08V | 1 | 20ms Minimum | - | - | 3V | 3.15V | 3V | 3.15V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6390XS18D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6390 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | NO | Active Low | - | 1.8V | 1 | 1.12s Minimum | - | - | 1.76V | 1.85V | 1.76V | 1.85V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6731AUTLD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6731A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 4.625V | 1 | 140ms Minimum | - | 0.039mA | 4.5V | 4.75V | 4.5V | 4.75V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6729KAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | NO | Active Low | - | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6716A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.11V 1.665V | 2 | 140ms Minimum | - | 0.039mA | - | - | 1.08V | 1.14V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716UTTGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 3.075V AND 1.11V; MANUAL RESET INPUT | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | Active Low | - | 1.11V 3.075V | 2 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716UTLTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | Active Low | - | 3.075V 4.625V | 2 | 140ms Minimum | - | - | - | - | 3V | 3.15V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTYDD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6716A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 0.788V 2.188V | 2 | 140ms Minimum | - | 0.039mA | - | - | 765mV | 810mV | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6716A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.665V 2.313V | 2 | 140ms Minimum | - | 0.039mA | - | - | 1.62V | 1.71V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPYD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6791 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | - | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 2.188V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPYD0 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6791 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | - | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 2.188V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPWD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6791 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | - | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 1.665V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6791 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | - | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 1.665V Adj | 2 | 35ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6706AYKA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6706 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 12μA | - | - | NO | Active High | - | 2.19V Adj | 2 | 140ms Minimum | - | - | 2.12V | 2.25V | 2.12V | 2.25V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free |