- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16038LLA26 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WFDFN | - | 8 | Yes | -40°C~85°C | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 380.6mW | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | NOT SPECIFIED | MAX16038 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 0V | 22μA | - | NO | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | 0.05mA | 2.55V | 2.7V | 2.55V | 2.7V | - | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16033PLB26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | No | -40°C~85°C | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16033 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 0V | 22μA | - | NO | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | 0.05mA | 2.55V | 2.7V | 2.55V | 2.7V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX6385LT44D5 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6385 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active High | - | 4.38V | 1 | 280ms Minimum | - | - | 4.27V | 4.48V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | ||
![]() MAX6774BTAZD3 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 2.5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.313V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTALD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTASD0 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAMD0 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTALD2 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAYD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 2.5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTALD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 2.5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.188V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX16034LLB23 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | Yes | -40°C~85°C | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 402.8mW | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | MAX16034 | Push-Pull, Totem Pole | 10 | - | Not Qualified | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 0V | 22μA | - | NO | - | Active Low | - | 2.32V | 1 | 140ms Minimum | - | 0.05mA | 2.25V | 2.38V | 2.25V | 2.38V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX6774BTASD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAWD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAVD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTATD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAWD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6774 | Push-Pull, Totem Pole | 8 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAMD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTALD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6773 | Open Drain or Open Collector | 8 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6747KA23 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6747 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | YES | - | Active Low | - | 2.313V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant |