- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Working Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Switcher Configuration | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6791TPLD1 Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | TIN | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6791 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | - | - | - | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 4.625V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX809LEUR T10 Maxim Integrated | 393625 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 24μA | - | - | NO | Active Low | - | 4.63V | 1 | 140ms Minimum | - | 0.06mA | 4.56V | 4.7V | - | +4.63V | 4.56V | 4.7V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1817-10 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~85°C TA | Bulk | 2002 | EconoReset | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | 260 | 1 | 3.3V | - | 30 | DS1817 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | NO | Active High | - | 2.88V | 1 | 100ms Minimum | - | 0.035mA | - | - | - | +2.88V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6421XS22 T Maxim Integrated | 939 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6421 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | Active Low | - | 2.188V | 1 | Adjustable/Selectable | - | - | 2.133V | 2.243V | - | +2.2V | 2.133V | 2.243V | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6343LUT T Maxim Integrated | 1105 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6343 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 30μA | - | - | NO | Active Low | - | 4.63V | 1 | 100ms Minimum | - | - | 4.56V | 4.7V | - | +4.63V | 4.56V | 4.7V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6745XKRD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 247mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6745 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | - | - | YES | Active Low | - | 2.625V | 1 | 150ms Minimum | - | - | - | - | - | +2.625V | 765mV | 810mV | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6709OUB T Maxim Integrated | 61 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX6709 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | - | - | - | 2.5/5V | - | 4 | 5.5V | 2V | 35μA | - | - | YES | Active Low | - | Adjustable/Selectable | 4 | <1ms Minimum | - | 0.065mA | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16003ETE T Maxim Integrated | 367 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.349W | QUAD | - | 260 | 1 | 3.3V | - | 30 | MAX16003 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | - | - | - | 2.5/5V | - | 6 | 5.5V | 1V | 50μA | - | - | YES | Active Low | - | 6 Selectable Threshold Combinations | 6 | 140ms Minimum | - | 0.07mA | - | - | - | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1231S-35 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | No | 0°C~70°C TA | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | DS1231 | Open Drain or Open Collector | 16 | - | - | - | - | 5V | - | - | - | - | - | - | 1 | 5.5V | 4.5V | 2mA | - | 2mA | NO | Active High/Active Low | - | 4.37V 4.62V | 1 | 150ms Minimum | - | - | 4.5V | 4.74V | - | - | 4.5V | 4.74V | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16047ATN Maxim Integrated | 1000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | -40°C~125°C TA | Tube | 2011 | - | - | yes | Active | 3 (168 Hours) | 56 | EAR99 | System Manager | - | - | 8542.32.00.51 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX16047 | Open Drain, Push-Pull | 56 | - | Not Qualified | - | - | - | - | - | - | 14V | - | 3V | 12 | - | - | - | - | - | NO | Active Low | - | - | 12 | Adjustable/Selectable | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MAX6363PUT46-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | - | - | - | 696mW | DUAL | GULL WING | 245 | 1 | 2.38V | 0.95mm | - | MAX6363 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 0V | 15μA | - | - | NO | Active Low | - | 4.63V | 1 | 150ms Minimum | - | 0.05mA | 4.5V | 4.75V | - | - | 4.5V | 4.75V | - | 2.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX825TEXK T Maxim Integrated | 2370 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX825 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 | 5.5V | 1.2V | 2μA | - | - | NO | Active High/Active Low | - | 3.08V | 1 | 140ms Minimum | - | 0.006mA | 3.04V | 3.11V | - | +3.08V | 3.04V | 3.11V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6744XKZGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | 247mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6744 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | - | - | - | - | - | - | 1.5/5V | - | 1 | 5.5V | 1V | 10μA | - | - | YES | Active Low | - | 1.11V 2.313V | 2 | 150ms Minimum | - | - | - | - | - | +2.31V | 1.08V | 1.14V | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6453UT31S T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6453 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1V | 7μA | - | - | YES | Active Low | - | 3.075V Adj | 2 | 140ms Minimum | - | - | - | - | - | +3.08V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6399ATA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.455W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6399 | Open Drain or Open Collector | 8 | - | - | - | - | - | 14V | 72V | - | - | - | - | - | 72V | 5.75V | 100μA | - | - | - | Active Low | - | Adjustable/Selectable | 1 | - | - | - | - | - | SINGLE | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16001DTE T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.349W | QUAD | - | 260 | 1 | 3.3V | 0.65mm | 30 | MAX16001 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | - | - | - | 2.5/5V | - | 4 | 5.5V | 1V | 50μA | - | - | YES | Active Low | - | 2.5V 3.3V Adj Adj | 4 | Adjustable/Selectable | - | 0.07mA | - | - | - | - | 2.25V | 3.135V | 0.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX706RCSA T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 470.6mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | - | - | 3.3/5V | - | 3 | 5.5V | 1V | 135μA | - | - | NO | Active Low | - | 2.63V | 1 | 140ms Minimum | - | 0.35mA | 2.55V | 2.7V | - | - | 2.55V | 2.7V | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6826LUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6826 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | NO | Active Low | - | 4.63V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6343ZUT T Maxim Integrated | 963 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.33 V | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6343 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 30μA | - | - | NO | Active Low | - | 2.33V | 1 | 100ms Minimum | - | - | 2.3V | 2.36V | - | - | 2.3V | 2.36V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6422XS29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6422 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | Active High | - | 2.925V | 1 | Adjustable/Selectable | - | - | 2.852V | 2.998V | - | +2.925V | 2.852V | 2.998V | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free |