- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1232MJA Maxim Integrated | 57 | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Yes | -55°C~125°C TA | Tube | 2006 | e0 | no | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | - | PUSHBUTTON RESET INPUT | - | DUAL | - | 240 | 1 | 4.5V | 2.54mm | - | 20 | MAX1232 | Open Drain or Open Collector | 8 | - | - | 5V | - | 5V | - | 1 | 5.5V | 4.5V | 200μA | 200μA | NO | - | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | - | - | - | +4.37/4.62V | 4.25V | 4.74V | - | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6306UK30D2-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6306 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | 1V | 1 | - | - | - | - | NO | - | Active Low | 3V | 2 | 20ms Minimum | 0.016mA | - | - | +3V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6315US27D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | 1V | 1 | - | - | - | - | YES | - | Active Low | 2.7V | 1 | 140ms Minimum | - | - | - | 2.7 | - | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US28D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | MAX6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | YES | - | Active Low | 2.8V | 1 | 140ms Minimum | - | 2.75V | 2.85V | 2.80 | 2.75V | 2.85V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR32D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | 3.2V | 1 | 20ms Minimum | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6337US23D1 T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MAX6337 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 3.3μA | - | NO | - | Active Low | 2.3V | 1 | 1ms Minimum | 0.007mA | 2.26V | 2.34V | +2.3V | 2.26V | 2.34V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US37D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | MAX6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | YES | - | Active Low | 3.7V | 1 | 20ms Minimum | - | 3.63V | 3.77V | 3.7 | 3.63V | 3.77V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6375XR30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 174mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | MAX6375 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | - | NO | 2.5 % | Active Low | 3V | 1 | 20μs Typical Propagation Delay | - | 2.955V | 3.045V | +3.0V | 2.591V | 2.669V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6376UR31 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX6376 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | - | NO | 2.5 % | Active High | 3.08V | 1 | 20μs Typical Propagation Delay | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR36D5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | 3.6V | 1 | 280ms Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR46D7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | 4.63V | 1 | 1.2s Minimum | - | 4.51V | 4.74V | - | 4.51V | 4.74V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK16D5L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.575V | 1 | 300ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK16D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.575V | 1 | 150ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK17D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.665V | 1 | 1.2s Minimum | - | 1.623V | 1.707V | - | 1.623V | 1.707V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK16D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.575V | 1 | 1.2s Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK19D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.9V | 1 | 10ms Minimum | - | 1.853V | 1.948V | - | 1.853V | 1.948V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK19D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.9V | 1 | 1.2s Minimum | - | 1.853V | 1.948V | - | 1.853V | 1.948V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6861UK24 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | MAX6861 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 2.4V | 1 | Adjustable/Selectable | - | 2.34V | 2.46V | - | 2.34V | 2.46V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6862UK32 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6862 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 3.2V | 1 | Adjustable/Selectable | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK46D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | MAX6860 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free |