- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6729AKALTD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729A | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | - | Active Low | 3.075V 4.625V Adj | 3 | 140ms Minimum | - | - | - | - | 3V | 3.15V | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6404BS40 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active High | 4V | 1 | 100ms Minimum | - | 3.94V | 4.06V | - | 3.94V | 4.06V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6408BS26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6408 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active Low | 2.63V | 1 | 20μs Typical Propagation Delay | - | 2.591V | 2.669V | +2.63V | 2.591V | 2.669V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6406BS24 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6406 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active Low | 2.4V | 1 | 20μs Typical Propagation Delay | - | 2.364V | 2.436V | - | 2.364V | 2.436V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6406BS31 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6406 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | 2.5 % | Active Low | 3.08V | 1 | 20μs Typical Propagation Delay | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6421US30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.0V | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6421 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | NO | - | Active Low | 3V | 1 | Adjustable/Selectable | - | 2.925V | 3.075V | +3.0V | 2.925V | 3.075V | - | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6403BS41 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6403 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active Low | 4.1V | 1 | 100ms Minimum | - | 4.038V | 4.161V | - | 4.038V | 4.161V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6406BS23 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6406 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active Low | 2.32V | 1 | 20μs Typical Propagation Delay | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6421US31 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6421 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | NO | - | Active Low | 3.075V | 1 | Adjustable/Selectable | - | 2.998V | 3.152V | +3.075V | 2.998V | 3.152V | 4.375 ms | 940μm | - | 2.92mm | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6404BS42 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active High | 4.2V | 1 | 100ms Minimum | - | 4.137V | 4.263V | - | 4.137V | 4.263V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6404BS39 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active High | 3.9V | 1 | 100ms Minimum | - | 3.841V | 3.958V | - | 3.841V | 3.958V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6403BS34 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6403 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active Low | 3.4V | 1 | 100ms Minimum | - | 3.349V | 3.451V | - | 3.349V | 3.451V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6406BS26 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | MAX6406 | Push-Pull, Totem Pole | 4 | S-PBGA-B4 | Not Qualified | 5.5V | - | 1 | - | - | - | NO | - | Active Low | 2.63V | 1 | 20μs Typical Propagation Delay | - | - | - | +2.63V | - | - | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6407BS31 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6407 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active High | 3.08V | 1 | 20μs Typical Propagation Delay | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6401BS24 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6401 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active High | 2.4V | 1 | 100ms Minimum | - | 2.364V | 2.436V | - | 2.364V | 2.436V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6407BS23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6407 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active High | 2.32V | 1 | 20μs Typical Propagation Delay | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716UTYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | 1/5V | 2 | 5.5V | 800mV | 15μA | NO | - | Active Low | 1.313V 2.188V | 2 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716UTZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | 1/5V | 2 | 5.5V | 800mV | 15μA | NO | - | Active Low | 1.665V 2.313V | 2 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6404BS33 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | - | Active High | 3.3V | 1 | 100ms Minimum | - | 3.25V | 3.35V | - | 3.25V | 3.35V | - | - | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.575 | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6716A | Push-Pull, Totem Pole | 6 | - | - | - | 1/5V | 2 | 5.5V | 800mV | 15μA | YES | - | Active Low | 0.788V 1.575V | 2 | 140ms Minimum | 0.039mA | - | - | - | 765mV | 810mV | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free |