- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Output Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6793TPLD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6793 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.625V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPZD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6794 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPWD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6794 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 1.665V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPZD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPZD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6791 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPMD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.375V Adj | 2 | 8.75ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPZD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6791 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 140ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPSD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.888V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPMD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.375V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPLD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.625V Adj | 2 | 35μs Typical | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPLD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.625V Adj | 2 | 2.187ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPLD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 4.625V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPVD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6791 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 1.575V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPZD4 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6795 | Open Drain or Open Collector | 20 | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | 300mA | NO | Active Low | 5V | 2.313V Adj | 1 | 140ms Minimum | 72V | 0.22mA | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPTD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 3.053V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPSD3 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6792 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 2.888V Adj | 2 | 35ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6791TPTD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6791 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | 150mA | NO | Active Low | 5V | 3.053V Adj | 2 | 2.187ms Minimum | 72V | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPVD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6796 | Push-Pull, Totem Pole | 20 | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 35μs Typical | 72V | 0.22mA | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPYD1 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6796 | Push-Pull, Totem Pole | 20 | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | 300mA | NO | Active Low | 5V | 2.188V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPVD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | 260 | 1 | 14V | 0.65mm | MAX6796 | Push-Pull, Totem Pole | 20 | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 140ms Minimum | 72V | 0.22mA | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |