- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Number of Channels | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6772TAWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 1.665V Adj | 1 | 35ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TASD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.888V Adj | 1 | 2.187ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAZD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.313V Adj | 1 | 75μs Typical | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TATD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 3.053V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAZD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.313V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAWD4 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 1.665V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6769TALD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6769 | Open Drain or Open Collector | 8 | 5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 1.147V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6773TALD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 4.625V Adj | 1 | 75μs Typical | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAVD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 1.575V Adj | 1 | 75μs Typical | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 1.665V Adj | 1 | 2.187ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAZD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.313V Adj | 1 | 2.187ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.188V Adj | 1 | 35ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAYD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.188V Adj | 1 | 8.75ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TATD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 3.053V Adj | 1 | 35ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6772TAZD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6772 | Push-Pull, Totem Pole | 8 | 2.5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 45μA | Active Low | 72V | 2.313V Adj | 1 | 8.75ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6770TALD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6770 | Push-Pull, Totem Pole | 8 | 5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 1.147V Adj | 1 | 75μs Typical | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6773TAMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 35ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6773TAVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 1.8V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6773TAMD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 5V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 8.75ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6773TASD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 3.3V | Adjustable, Fixed | Positive | 4V | 1 | 100mA | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 140ms Minimum | 72V | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |