- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6865UK36D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3.6V | 1 | 150ms Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK23D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6866 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 2.313V | 1 | 10ms Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK21D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.1V | 1 | 600ms Minimum | - | 2.048V | 2.153V | - | 2.048V | 2.153V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK27D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.7V | 1 | 1.2s Minimum | - | 2.633V | 2.768V | - | 2.633V | 2.768V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK28D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.8V | 1 | 1.2s Minimum | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK28D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.8V | 1 | 1.2s Minimum | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK19D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 1.9V | 1 | 600ms Minimum | - | 1.853V | 1.948V | - | 1.853V | 1.948V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK29D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.925V | 1 | 10ms Minimum | - | 2.852V | 2.998V | - | 2.852V | 2.998V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK29D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.925V | 1 | 150ms Minimum | - | 2.852V | 2.998V | - | 2.852V | 2.998V | - | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6830ZWUT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6830 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | NO | Active High | 1.665V 2.32V | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6830YGUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6830 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | NO | Active High | 1.11V 2.19V | 2 | 140ms Minimum | - | - | - | - | 1.074V | 1.146V | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6837FXSD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6837 | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.05V | 1 | 1ms Minimum | 0.025mA | 1.02V | 1.08V | +1.05V | 1.02V | 1.08V | - | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6837GXSD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | MAX6837 | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.11V | 1 | 1ms Minimum | 0.025mA | 1.08V | 1.14V | +1.110V | 1.08V | 1.14V | - | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6827TUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6827 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 3/3.3V | - | 2 | 5.5V | 1.2V | 10μA | - | YES | Active High | 3.08V Adj | 2 | 140ms Minimum | - | - | - | - | 2.97V | 3.17V | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6828MUT T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6828 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 5V | 1V | 2 | - | - | - | - | YES | Active Low | 4.38V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6454UT31S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MAX6454 | Open Drain or Open Collector | 6 | - | - | - | - | - | 2 | 5.5V | 1V | 7μA | - | YES | Active Low | 3.075V Adj | 2 | 140ms Minimum | - | - | - | +3.075V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462UR19 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | Active High | 1.9V | 1 | 14μs Typical Propagation Delay | - | 1.872V | 1.929V | - | 1.872V | 1.929V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6452UT16L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | MANUAL RESET INPUT | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6452 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | Active Low | 1.575V Adj | 2 | 140ms Minimum | - | - | - | +1.58V | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6830WIUT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6830 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | NO | Active High | 1.388V 1.67V | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6832IXRD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6832 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.388V | 1 | 20ms Minimum | 0.025mA | 1.35V | 1.425V | +1.388V | 1.35V | 1.425V | - | 2mm | - | ROHS3 Compliant | Lead Free |