- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6865UK18D2S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.8V | 1 | 40ms Minimum | - | 1.755V | 1.845V | - | 1.755V | 1.845V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK16D1L T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6864 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 1.575V | 1 | 10ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK20D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2V | 1 | 150ms Minimum | - | 1.95V | 2.05V | - | 1.95V | 2.05V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK23D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6860 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.313V | 1 | 150ms Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 10ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK26D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 10ms Minimum | - | 2.559V | 2.691V | - | 2.559V | 2.691V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 150ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 10ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK42D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.2V | 1 | 1.2s Minimum | - | 4.095V | 4.305V | - | 4.095V | 4.305V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | 571mW | DUAL | GULL WING | 240 | 1 | 2.5V | - | - | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 1.2s Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D5S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 300ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK21D2L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.1V | 1 | 40ms Minimum | - | 2.048V | 2.153V | - | 2.048V | 2.153V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 1.2s Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK43D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.3V | 1 | 1.2s Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK43D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.3V | 1 | 10ms Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK26D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6860 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.559V | 2.691V | - | 2.559V | 2.691V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6424UK21 T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6424 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1V | 2.5μA | NO | Active Low | 2.1V | 1 | Adjustable/Selectable | 0.0042mA | 2.048V | 2.153V | +2.1V | 2.048V | 2.153V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6729AKAVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729A | Push-Pull, Totem Pole | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6729AKATGD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729A | Push-Pull, Totem Pole | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6729AKAYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6729A | Push-Pull, Totem Pole | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |