- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6715AUTLTD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6715A | Open Drain or Open Collector | 6 | - | - | - | - | 1/5V | - | 1 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | - | 3.075V 4.625V | 2 | 1.1ms Minimum | - | 0.039mA | - | - | 3V | 3.15V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPVD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 1.575V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPLD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 4.625V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPYD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.188V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPZD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.313V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | - | Active Low | 5V | 3.053V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | - | Active Low | 5V | 1.575V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 1.665V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPLD1 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | - | Active Low | 5V | 4.625V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPLD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 4.625V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPSD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.888V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPYD4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.188V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6408BS24 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6408 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | - | NO | 2.5 % | Active Low | - | 2.4V | 1 | 20μs Typical Propagation Delay | - | - | 2.364V | 2.436V | 2.364V | 2.436V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPVD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 1.575V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPLD4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | - | Active Low | 5V | 4.625V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPMD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 4.375V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6706AMKA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6706 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | - | - | 1 | 5.5V | 1.2V | 12μA | - | NO | - | Active High | - | 4.38V Adj | 2 | 140ms Minimum | - | - | 4.25V | 4.5V | 4.25V | 4.5V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPMD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | - | Active Low | 5V | 4.375V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPSD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.888V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPZD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | - | Active Low | 5V | 2.313V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |