- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6791TPYD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6791 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.188V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPLD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.625V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6704ZKA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | MAX6704 | Push-Pull, Push-Pull | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | YES | Active High/Active Low | - | 2.32V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6702AMKA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6702 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | - | - | - | 3 | 5.5V | 1.2V | 12μA | - | YES | Active High | - | 4.38V Adj Adj | 3 | 140ms Minimum | - | - | - | - | 4.25V | 4.5V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6403BS33 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6403 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 1μA | - | NO | Active Low | - | 3.3V | 1 | 100ms Minimum | - | - | 3.25V | 3.35V | 3.25V | 3.35V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6705AMKA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6705 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | NO | Active Low | - | 4.38V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 3.053V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTLTD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 40 | MAX6716A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 3.075V 4.625V | 2 | 8.8ms Minimum | - | 0.039mA | - | - | 3V | 3.15V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPYD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.188V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6717AUKSFD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6717A | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 1.05V 2.925V | 2 | 8.8ms Minimum | - | 0.039mA | - | - | 1.02V | 1.08V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717AUKVHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6717A | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 1.313V 1.575V | 2 | 140ms Minimum | - | 0.039mA | - | - | 1.275V | 1.35V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 3.053V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6717AUKSYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6717A | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 2.188V 2.925V | 2 | 140ms Minimum | - | 0.039mA | - | - | 2.125V | 2.25V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6721AUTSHD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6721A | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | - | 1.313V 2.925V | 2 | 140ms Minimum | - | 0.039mA | - | - | 1.275V | 1.35V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6792TPYD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6792 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.188V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 4.375V Adj | 2 | 35ms Minimum | 72V | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6722AUTTZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6722A | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | - | 2.313V 3.075V | 2 | 140ms Minimum | - | 0.039mA | - | - | 2.25V | 2.375V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6721AUTZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6721A | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | - | 1.665V 2.313V | 2 | 140ms Minimum | - | 0.039mA | - | - | 1.62V | 1.71V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6887KETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.667W | QUAD | - | 260 | 1 | 5V | 0.8mm | 30 | MAX6887 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | 3/5V | - | 6 | 5.8V | 2.7V | 900μA | - | YES | Active Low | - | 6 Selectable Threshold Combinations | 6 | 180ms Minimum | - | 1.2mA | - | - | 557mV | 673mV | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |