- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6719AUTZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23-6 | - | 6 | No | - | Strip | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | 125°C | -40°C | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | - | - | 6 | - | - | - | 1/5V | AUTOMOTIVE | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 3 | 140 ms | - | - | - | 2.313V | 1.62V | 1.71V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389XS44D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6389 | Open Drain or Open Collector | 4 | - | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 4.38V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6336US23D3 T Maxim Integrated | 2500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX6336 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 3.3μA | - | NO | Active Low | 2.3V | 1 | 100ms Minimum | 0.007mA | 2.26V | 2.34V | +2.3V | 2.26V | 2.34V | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX706RESA T Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 470.6mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX706 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | - | - | 3 | 5.5V | 1.2V | 135μA | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.5mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6422US26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-143 | - | 4 | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.625V | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 4 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active High | - | 1 | - | - | 2.559V | 2.691V | 2.625V | 2.559V | 2.691V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6384XS16D3 T Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6384 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active Low | 1.58V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6806UR26 T Maxim Integrated | 20895 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6806 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 50μA | - | NO | Active Low | 2.6V | 1 | 30μs Typical | 0.008mA | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX697CWE Maxim Integrated | 198 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 600mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX697 | Push-Pull, Push-Pull | 16 | - | - | - | 3.3/5V | - | - | 1 | 5.5V | 3V | 300μA | 300μA | NO | Active High/Active Low | Adjustable/Selectable | 2 | 35ms Minimum | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1231-50 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 0°C~70°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | DS1231 | Open Drain or Open Collector | 8 | - | Not Qualified | 5.5V | 5V | - | 4.5V | 1 | - | - | - | - | NO | Active High/Active Low | 4.37V 4.62V | 1 | 150ms Minimum | 2mA | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16021LTES Maxim Integrated | 260 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 2W | QUAD | - | 225 | - | - | 0.635mm | - | MAX16021 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 0V | 1.2μA | - | - | Active High/Active Low | 2.946V | 1 | 145ms Minimum | 0.005mA | 2.862V | 3.034V | - | 2.862V | 3.034V | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX706SCUA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 362mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX706 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | - | - | 1 | 5.5V | 1V | 135μA | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.35mA | 2.85V | 3V | - | 2.85V | 3V | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX807LEWE Maxim Integrated | 658 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX807 | - | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 70μA | - | NO | Active High/Active Low | 4.675V | 1 | 140ms Minimum | - | 4.6V | 4.75V | - | 4.6V | 4.75V | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16031ETM Maxim Integrated | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | No | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 2.2222W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | MAX16031 | Open Drain or Open Collector | 48 | - | - | - | - | - | - | 8 | 14V | 2.9V | 3mA | - | NO | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | - | - | - | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16021LTET Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tray | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 2W | QUAD | - | 225 | - | - | 0.635mm | - | MAX16021 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1.53V | 1.2μA | - | - | Active High/Active Low | 3.1V | 1 | 145ms Minimum | 0.005mA | 3.01V | 3.19V | - | 3.01V | 3.19V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX8213BCPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | - | DUAL | - | 260 | 1 | 5V | - | NOT SPECIFIED | MAX8213 | Open Drain or Open Collector | 16 | R-PDIP-T16 | Not Qualified | 11V | - | - | 2.7V | 5 | - | - | - | - | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16061ATP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | Yes | -40°C~125°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | - | - | - | MANUAL RESET INPUT | 8542.39.00.01 | 1.355W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX16061 | Open Drain or Open Collector | 20 | - | Not Qualified | - | 2.5/5V | - | - | 6 | 5.5V | 1V | 50μA | - | YES | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms/Adjustable Minimum | 0.07mA | - | - | - | 1V | - | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX815NCPA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | 4.6V | 2.54mm | - | MAX815 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 75μA | 75μA | NO | Active Low | 4.55V | 1 | 140ms Minimum | - | 4.5V | 4.6V | - | 4.5V | 4.6V | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6715AUTRVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6715A | Open Drain or Open Collector | 6 | - | - | - | 1/5V | - | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | 1.575V 2.625V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.53V | 1.62V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTYHD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6801UR29D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6801 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | Active Low | 2.93V | 1 | 20ms Minimum | - | 2.877V | 2.983V | +2.93V | 2.877V | 2.983V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free |