- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16059ATT23 Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | - | - | - | 6 | - | No | - | - | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | 8542.39.00.01 | 1.905W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | - | - | - | - | - | - | 2.255V | 2.371V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX6747KA31/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6747 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1 | - | - | - | - | YES | Active Low | 3.075V | 1 | Adjustable/Selectable | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() DS1834U T&R Maxim Integrated | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX | No | -40°C~85°C TA | Tape & Reel (TR) | - | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1834 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1.2V | 50μA | 50μA | - | Active Low | 3.3V 5V | 2 | 200ms Minimum | - | - | - | 2.8V | 2.97V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6382LT24D6 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 2.4V | 1 | 560ms Minimum | - | 2.34V | 2.46V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6382LT31D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 3.08V | 1 | 140ms Minimum | - | 3V | 3.15V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6382LT23D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 2.31V | 1 | 140ms Minimum | - | 2.26V | 2.37V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6382LT44D5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 4.38V | 1 | 280ms Minimum | - | 4.27V | 4.48V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6382LT44D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6382 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 4.38V | 1 | 560ms Minimum | - | 4.27V | 4.48V | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6387LT25D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.5V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT29D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.93V Adj | 2 | 20ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT26D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.63V Adj | 2 | 20ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT27D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.7V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 2.63V | 2.77V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT29D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | GOLD | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.93V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT20D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2V Adj | 2 | 20ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6388LT44D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.38V | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6388 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active High | 4.38V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT20D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT20D1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2V Adj | 2 | 1ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6387LT26D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.63V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V Adj | 2 | 20ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6387LT16D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 1.58V | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 1.58V Adj | 2 | 140ms Minimum | 0.013mA | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - |