- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6774BTAMD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6774 | Push-Pull, Totem Pole | 8 | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTATD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6774 | Push-Pull, Totem Pole | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6774BTAVD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6774 | Push-Pull, Totem Pole | 8 | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.665V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX16035LLB44 T Maxim Integrated | 19574 | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN | 10 | No | -40°C~85°C | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | MAX16035 | Push-Pull, Totem Pole | 10 | - | - | - | - | 2.5/5V | - | 1 | 5.5V | 0V | 22μA | - | - | NO | - | Active Low | - | 4.38V | 1 | 140ms Minimum | - | 0.05mA | 4.25V | 4.5V | 4.25V | 4.5V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX16048ETN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | 56 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 3 (168 Hours) | 56 | EAR99 | System Manager | - | - | - | QUAD | - | - | 1 | 3.3V | 0.5mm | MAX16048 | Open Drain, Push-Pull | - | - | - | - | 14V | - | 3V | 8 | - | - | - | - | - | YES | - | Active Low | - | - | 8 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX6774BTATD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6774 | Push-Pull, Totem Pole | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTATD4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.053V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 3.053V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 1.8V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 1.575V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTASD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTASD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6773BTAMD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.375V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 5V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 4.375V Adj | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() MAX6394US294D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 2.937 | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 2.937V | 1 | 14ms Minimum | - | - | 2.919V | 2.955V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6394US455D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 4.55V | 1 | 826ms Minimum | - | - | 4.523V | 4.577V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6394US317D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 3.168V | 1 | 826ms Minimum | - | - | 3.149V | 3.187V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6394US445D4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 4.45V | 1 | 826ms Minimum | - | - | 4.423V | 4.477V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6394US294D1 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 2.937 | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 2.937V | 1 | 700μs Minimum | - | - | 2.919V | 2.955V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6394US445D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | - | 3/5V | - | 1 | 5.5V | 1V | - | - | 15μA | YES | - | Active Low | - | 4.45V | 1 | 700μs Minimum | - | - | 4.423V | 4.477V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | ||
![]() MAX6773BTASD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | MAX6773 | Open Drain or Open Collector | 8 | 3.3V | Adjustable, Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | 2.888V Adj | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant |