- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16016PTBT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 10 | - | - | Yes | - | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 1.951W | DUAL | NO LEAD | 225 | - | - | 0.5mm | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | 5.5V | 0V | - | - | - | - | - | - | - | 0.005mA | 2.991V | 3.239V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1816R-5 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1816 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.06V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6336US22D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~125°C TA | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 3.3μA | - | NO | Active Low | 2.2V | 1 | 20ms Minimum | 0.007mA | 2.16V | 2.24V | +2.2V | 2.16V | 2.24V | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423XS39 T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | 4 | - | - | No | - | Strip | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 3.9V | - | 245mW | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | - | - | - | 4 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active Low | - | 1 | - | - | 3.803V | 3.998V | 3.9V | 3.803V | 3.998V | - | - | 2.025mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK20D3S T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23-5 | - | 5 | - | - | Yes | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 85°C | -40°C | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | - | - | 5 | - | Not Qualified | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | - | 1 | 150 ms | - | 1.95V | 2.05V | 2V | 1.95V | 2.05V | - | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX693MJE/883B Maxim Integrated | 1 | - | Datasheet | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | Military grade | Yes | -55°C~125°C TA | Tube | 2002 | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | - | - | 600mW | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | - | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | - | 5V | - | - | 1 | 5.5V | 4.5V | 10mA | 10mA | NO | Active High/Active Low | 4.4V | 1 | 35ms Minimum | - | 4.25V | - | - | 4.25V | 4.5V | MIL-STD-883 Class B | 5.842mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MAX708MJA/883B Maxim Integrated | 60 | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Military grade | No | -55°C~125°C TA | Tube | 2012 | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | 640mW | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | - | Push-Pull, Push-Pull | 8 | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 500μA | 500μA | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() DS1833Z-10/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | SOT-223-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1833 | Push-Pull, Totem Pole | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Active High | 4.375V | 1 | 250ms Minimum | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1831ES/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MicroMonitor™ | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1831 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.5V 3.3V Adj Adj | 4 | 10ms; 100ms; 1,000ms Minimum | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6305UK00D4-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | 571mW | DUAL | GULL WING | 245 | 1 | - | - | - | - | MAX6305 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | YES | Active Low | Adjustable/Selectable | 2 | 1.12s Minimum | 0.016mA | - | - | +1.23/5.5V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK26D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.63V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +2.6V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6306UK29D4-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | 571mW | DUAL | GULL WING | 245 | 1 | - | - | - | - | MAX6306 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | NO | Active Low | 2.93V Adj | 2 | 1.12s Minimum | 0.016mA | 2.886V | 2.974V | +2.9V | 2.886V | 2.974V | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MAX6307UK26D3-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.63V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +2.6V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6306UK28D3-T Maxim Integrated | 3000 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6306 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.8V | 2 | 140ms Minimum | 0.016mA | - | - | +2.8V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6307UK28D2-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.8V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +2.8V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK26D2-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.63V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +2.6V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK25D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.5V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +2.5V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK26D4-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.63V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +2.6V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK25D3-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6307 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.5V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK27D3-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.7V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +2.7V | - | - | - | 1.45mm | - | - | Non-RoHS Compliant | - |