- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6865UK16D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.575V | 1 | 600ms Minimum | 1.536V | 1.614V | 1.536V | 1.614V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK19D2S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.9V | 1 | 40ms Minimum | 1.853V | 1.948V | 1.853V | 1.948V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK17D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.665V | 1 | 600ms Minimum | 1.623V | 1.707V | 1.623V | 1.707V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK18D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.8V | 1 | 1.2s Minimum | 1.755V | 1.845V | 1.755V | 1.845V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK16D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.575V | 1 | 150ms Minimum | 1.536V | 1.614V | 1.536V | 1.614V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6861UK33 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6861 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 3.3V | 1 | Adjustable/Selectable | 3.218V | 3.383V | 3.218V | 3.383V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK17D2L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.665V | 1 | 40ms Minimum | 1.623V | 1.707V | 1.623V | 1.707V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK18D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6860 | Open Drain or Open Collector | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 1.8V | 1 | 600ms Minimum | 1.755V | 1.845V | 1.755V | 1.845V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6861UK28 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6861 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.8V | 1 | Adjustable/Selectable | 2.73V | 2.87V | 2.73V | 2.87V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK33D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6864 | Push-Pull, Totem Pole | 5 | Not Qualified | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 3.3V | 1 | 150ms Minimum | 3.218V | 3.383V | 3.218V | 3.383V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6861UK25 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6861 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | Adjustable/Selectable | 2.438V | 2.563V | 2.438V | 2.563V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK25D3S T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | NOT SPECIFIED | MAX6864 | Push-Pull, Totem Pole | 5 | Not Qualified | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | 150ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6862UK17 T Maxim Integrated | 15800 | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | MAX6862 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.665V | 1 | Adjustable/Selectable | 1.623V | 1.707V | 1.623V | 1.707V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK25D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6860 | Open Drain or Open Collector | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | 150ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6863UK16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6863 | Open Drain or Open Collector | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 1.575V | 1 | Adjustable/Selectable | 1.536V | 1.614V | 1.536V | 1.614V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK24D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.4V | 1 | 600ms Minimum | 2.34V | 2.46V | 2.34V | 2.46V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | 571mW | DUAL | GULL WING | 245 | 1 | 2.5V | - | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 150ms Minimum | 2.255V | 2.371V | 2.255V | 2.371V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK24D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6866 | Open Drain or Open Collector | 5 | Not Qualified | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.4V | 1 | 150ms Minimum | 2.34V | 2.46V | 2.34V | 2.46V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D5L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 300ms Minimum | 2.255V | 2.371V | 2.255V | 2.371V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D2S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 40ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | 2.9mm | No | ROHS3 Compliant | Lead Free |