- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX810TEUR T Maxim Integrated | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 17μA | - | - | - | NO | Active High | 3.08V | 1 | 140ms Minimum | 0.05mA | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX810SEUR T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 17μA | - | 320mW | - | NO | Active High | 2.93V | 1 | 140ms Minimum | 0.05mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 940μm | - | 2.92mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KASYD3 T Maxim Integrated | 2669 | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | Yes | - | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | - | 8 | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | 15μA | - | - | - | YES | Active High/Active Low | - | 3 | 140 ms | - | - | - | 2.925V | 2.125V | 2.25V | - | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6361PUT26 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | - | MAX6361 | Open Drain or Open Collector | 6 | - | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | 15μA | - | - | - | NO | Active Low | 2.63V | 1 | 150ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1831CS Maxim Integrated | 523 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | No | -40°C~85°C TA | Tube | 2003 | MicroMonitor™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 1.27mm | - | - | DS1831 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | - | 4 | 5.5V | 1V | 85μA | - | - | - | NO | Active Low | 2.5V 3.3V Adj Adj | 4 | 10ms; 100ms; 1,000ms Minimum | 0.1mA | - | - | - | 2.125V | 2.375V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16012TT T Maxim Integrated | 9 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 1.455W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | 30 | MAX16012 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 72V | 5.5V | 25μA | - | - | - | YES | Active Low | Adjustable/Selectable | 1 | <1ms Minimum | 0.04mA | 1.215V | 1.265V | - | 1.215V | 1.265V | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6881ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | - | - | - | NOT SPECIFIED | MAX6881 | - | 16 | S-XQCC-N24 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable/Selectable | 3 | - | 1.8mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX690ACSA T Maxim Integrated | 1974 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX690 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 5.5V | 5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 4.65V | 1 | 140ms Minimum | 0.35mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6390XS44D4 T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX6390 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 4.38V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6384XS31D3 T Maxim Integrated | 2164 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX6384 | Push-Pull, Totem Pole | 4 | - | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6390XS31D4 T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6390 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | - | NO | Active Low | 3.08V | 1 | 1.12s Minimum | - | 3V | 3.15V | - | 3V | 3.15V | - | - | 2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6390XS26D4 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX6390 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 2.63V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6745XKZD3 T Maxim Integrated | 2220 | - | Datasheet | 6 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | MAX6745 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | YES | Active Low | 2.313V | 1 | 150ms Minimum | - | - | - | +2.31V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6823SUK T Maxim Integrated | 2385 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | - | MAX6823 | Push-Pull, Totem Pole | 5 | - | - | - | - | 3/3.3V | - | - | 1 | 5.5V | 1.2V | 10μA | - | - | - | YES | Active Low | 2.93V | 1 | 140ms Minimum | 0.03mA | 2.83V | 3.02V | - | 2.83V | 3.02V | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6836FXSD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SC | - | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 85°C | -40°C | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | - | - | - | 4 | R-PDSO-G4 | - | - | - | - | OTHER | - | 1 | 3.6V | 750mV | 16μA | - | - | - | YES | Active High | - | 1 | 70 μs | 0.025mA | 1.02V | 1.08V | 1.05V | 1.02V | 1.08V | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6746KA16 T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX6746 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | - | YES | Active Low | 1.575V | 1 | Adjustable/Selectable | - | 1.544V | 1.607V | - | 1.544V | 1.607V | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6731AUTVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23-6 | - | 6 | Yes | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | - | - | 6 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 800mV | 15μA | - | - | - | YES | Active Low | - | 1 | 140 ms | 0.039mA | 1.53V | 1.62V | 1.575V | 1.53V | 1.62V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6422US46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-143 | - | 4 | No | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 4 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | - | - | NO | Active High | - | 1 | - | - | 4.509V | 4.741V | 4.625V | 4.509V | 4.741V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6339AUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | - | - | YES | Active Low | 2.19V 2.93V 4.38V Adj | 4 | 140ms Minimum | - | - | - | - | 2.13V | 4.5V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX690AEPA Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | -40°C~85°C TA | Tube | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | 250kHz | - | MAX690 | Push-Pull, Totem Pole | 8 | - | - | 20mA | - | 5V | - | - | 1 | 5.5V | 1.2V | 500μA | 200μA | 727mW | 500μA | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free |