- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6795TPYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6795 | Open Drain or Open Collector | 20 | - | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | - | NO | Active Low | 5V | 2.188V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6704MKA T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6704 | Push-Pull, Push-Pull | 8 | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 12μA | - | - | NO | Active High/Active Low | - | 4.38V Adj | 2 | 140ms Minimum | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKTID5 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.388V 3.075V | 2 | 280ms Minimum | - | 0.039mA | - | - | - | 1.35V | 1.425V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6715AUTTGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 3.075V AND 1.11V; MANUAL RESET INPUT | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6715 | Open Drain or Open Collector | 6 | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | Active Low | - | 1.11V 3.075V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 1.08V | 1.14V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6702ASKA T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6702 | Push-Pull, Totem Pole | 8 | Not Qualified | - | - | - | - | - | 3 | 5.5V | 1.2V | 12μA | - | - | YES | Active High | - | 2.93V Adj Adj | 3 | 140ms Minimum | - | - | - | - | - | 2.85V | 3V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKTZD6 T Maxim Integrated | 27860 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | Active Low | - | 2.313V 3.075V | 2 | 560ms Minimum | - | - | - | - | - | 2.25V | 2.375V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6426UK16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6426 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | Active Low | - | 1.575V | 1 | Adjustable/Selectable | - | 0.0042mA | 1.536V | 1.614V | +1.6V | 1.536V | 1.614V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717AUKSDD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6717A | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 0.788V 2.925V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 765mV | 810mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717AUKVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6717A | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 0.788V 1.575V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 765mV | 810mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPMD2 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | - | NO | Active Low | 5V | 4.375V Adj | 1 | 8.75ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPMD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 4.375V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKSYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 2.188V 2.925V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 2.125V | 2.25V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKSVD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | 40 | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.575V 2.925V | 2 | 8.8ms Minimum | - | 0.039mA | - | - | - | 1.53V | 1.62V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPYD0 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6794 | Push-Pull, Totem Pole | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 2.188V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPMD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 4.375V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKZGD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.11V 2.313V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 1.08V | 1.14V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPMD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 4.375V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX820RCSE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | Yes | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX820 | Push-Pull, Push-Pull | 16 | Not Qualified | - | - | - | 3/5V | - | 1 | 5.5V | 2.75V | 150μA | - | 150μA | NO | Active High/Active Low | - | 2.61V | 1 | 140ms Minimum | - | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPWD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | - | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | - | NO | Active Low | 5V | 1.665V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6722AUTSVD5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6722A | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.575V 2.925V | 2 | 280ms Minimum | - | 0.039mA | - | - | - | 1.53V | 1.62V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free |