- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK28D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active High | - | 2.8V | 1 | 150ms Minimum | - | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR27 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 2.7V | 1 | 14μs Typical Propagation Delay | - | - | 2.66V | 2.741V | - | 2.66V | 2.741V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6461XR18 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6461 | Push-Pull, Push-Pull | 3 | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 1.8V | 1 | 14μs Typical Propagation Delay | - | - | 1.773V | 1.827V | - | 1.773V | 1.827V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6467US31D7 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | MAX6467 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | YES | - | Active Low | - | 3.075V | 1 | 1.2s Minimum | - | - | 2.998V | 3.152V | +3.075V | 2.998V | 3.152V | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6467XS31D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 40 | MAX6467 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | YES | - | Active Low | - | 3.075V | 1 | 150ms Minimum | - | - | 2.998V | 3.152V | +3.075V | 2.998V | 3.152V | - | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6465UK31 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6465 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active High | - | 3.1V | 1 | 150ms Minimum | - | - | 3.054V | 3.147V | - | 3.054V | 3.147V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6468US33D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | - | - | - | - | - | - | - | MAX6468 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 5.5V | 1V | 7μA | - | - | - | - | Active Low | - | 3.3V | 1 | 150ms Minimum | - | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR16 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 1.6V | 1 | 14μs Typical Propagation Delay | - | - | 1.576V | 1.624V | - | 1.576V | 1.624V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6464XR23 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 70 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6464 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 6V | 1.2V | 1.3μA | - | - | NO | 2.5 % | Active Low | - | 2.3V | 1 | 150ms Minimum | - | - | 2.266V | 2.335V | - | 2.266V | 2.335V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6464UK17 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6464 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active Low | - | 1.7V | 1 | 150ms Minimum | - | - | 1.675V | 1.726V | - | 1.675V | 1.726V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6467XS23D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 40 | MAX6467 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | YES | - | Active Low | - | 2.313V | 1 | 150ms Minimum | - | - | 2.255V | 2.37V | +2.31V | 2.255V | 2.37V | - | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6465UK18 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6465 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active High | - | 1.8V | 1 | 150ms Minimum | - | - | 1.773V | 1.827V | - | 1.773V | 1.827V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6464UR16 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6464 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active Low | - | 1.6V | 1 | 150ms Minimum | - | - | 1.576V | 1.624V | - | 1.647V | 1.697V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463XR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 4.6V | 1 | 14μs Typical Propagation Delay | - | - | 4.531V | 4.669V | +4.8V | 4.531V | 4.669V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6887GETE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.667W | QUAD | - | 260 | 1 | 5V | 0.8mm | - | MAX6887 | Open Drain or Open Collector | 16 | - | - | - | - | 3/5V | - | 6 | 5.8V | 2.7V | 900μA | - | - | YES | - | Active Low | - | 6 Selectable Threshold Combinations | 6 | 180ms Minimum | - | 1.2mA | - | - | - | 557mV | 643mV | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX801NCSA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | WATCHDOG TIMER, BATTERY-BACKUP MODE | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX801 | - | 8 | - | - | - | - | 5V | - | 1 | 5.5V | 0V | 68μA | - | - | NO | - | Active High/Active Low | - | 4.575V | 1 | 140ms Minimum | - | - | 4.5V | 4.65V | - | 4.5V | 4.65V | 200 ms | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6888GETE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.667W | QUAD | - | 260 | 1 | 5V | 0.8mm | - | MAX6888 | Open Drain or Open Collector | 16 | - | - | - | - | 3/5V | - | 6 | 5.8V | 2.7V | 900μA | - | - | YES | - | Active Low | - | 2.5V 3.3V Adj Adj | 4 | 180ms Minimum | - | 1.2mA | - | - | - | 557mV | 643mV | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6465XR17 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6465 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active High | - | 1.7V | 1 | 150ms Minimum | - | - | 1.675V | 1.726V | - | 1.675V | 1.726V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPZD0 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6793 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | - | NO | - | Active Low | 5V | 2.313V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPLD3 Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | - | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | - | NO | - | Active Low | 5V | 4.625V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |