- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Voltage | Output Type | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6796TPMD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.375V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPVD0 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPSD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.888V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPTD4 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 3.053V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPVD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPVD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 1.575V Adj | 2 | 35ms Minimum | 72V | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPSD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.888V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPWD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 1.665V Adj | 2 | 2.187ms Minimum | 72V | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPTD2 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 3.053V Adj | 1 | 8.75ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPZD1 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.313V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPZD3 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.313V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPSD1 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.888V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPZD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 2.5V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 2.313V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPTD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6793 | Open Drain or Open Collector | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 3.053V Adj | 2 | 35μs Typical | 72V | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPTD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 3.053V Adj | 1 | 35ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPVD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | 5V | Adjustable, Fixed | Positive | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 1.575V Adj | 2 | 140ms Minimum | 72V | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPTD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | 3.3V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 3.053V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6719AUTWGD3 T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6709GUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX6709 | Open Drain or Open Collector | 10 | - | - | - | 2.5/5V | - | 4 | 5.5V | 2V | 35μA | - | YES | Active Low | - | 2.93V 4.38V Adj Adj | 4 | <1ms Minimum | - | 0.065mA | 2.85V | 3V | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPWD0 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | 1.8V | Adjustable, Fixed | Positive | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.665V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |