- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Voltage-Output 1 | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Max Output Voltage | Voltage - Output 2 | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Current - Output 1 | Dropout Voltage | Min Output Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Current - Output 2 | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6422US46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-143 | - | 4 | - | No | - | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | - | - | - | NO | - | - | Active High | - | - | 1 | - | - | - | - | - | - | 4.509V | 4.741V | 4.625V | 4.509V | 4.741V | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6339AUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | - | - | - | YES | - | - | Active Low | - | 2.19V 2.93V 4.38V Adj | 4 | 140ms Minimum | - | - | - | - | - | - | - | - | 2.13V | 4.5V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX690AEPA Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Yes | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | 250kHz | - | MAX690 | Push-Pull, Totem Pole | 8 | - | - | - | - | 20mA | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 500μA | 200μA | 727mW | - | 500μA | NO | - | - | Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | - | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX16060ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | - | -40°C~125°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | - | - | - | MANUAL RESET INPUT | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX16060 | Open Drain or Open Collector | 16 | - | Not Qualified | - | - | - | - | 5.5V | 2.5/5V | - | 1V | 4 | - | - | - | - | 1.349W | - | - | YES | - | - | Active Low | - | Adjustable/Selectable | 4 | 140ms/Adjustable Minimum | - | 0.07mA | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6730AUTSD3 T Maxim Integrated | 47 |
| Datasheet | 6 Weeks | Surface Mount | - | SOT-23-6 | - | 6 | - | Yes | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 125°C | -40°C | RESET THRESHOLD VOLTAGES ARE 2.925V AND 0.788V; MANUAL RESET INPUT | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | - | 6 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 800mV | 15μA | - | - | - | - | YES | - | - | Active Low | - | - | 1 | 140 ms | - | 0.039mA | - | - | - | 2.85V | 3V | 2.925V | 2.85V | 3V | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1830AU Maxim Integrated | 85 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | No | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | PUSHBUTTON RESET INPUT | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | DS1830 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 25μA | - | - | - | 25μA | NO | - | - | Active Low | - | 3.3V | 3 | 10ms; 20ms; 50ms Minimum | - | - | - | - | - | 2.98V | 3.15V | +3.06V | 2.98V | 3.15V | - | 950μm | - | 3.1mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8215CPD Maxim Integrated | 22 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | No | 0°C~70°C TA | Tube | 2006 | e0 | no | Active | 1 (Unlimited) | 14 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | - | - | - | 800mW | DUAL | - | 245 | 1 | 5V | - | - | - | MAX8215 | Open Drain or Open Collector | 14 | - | - | - | - | - | - | - | - | - | - | 5 | 11V | 2.7V | 250μA | - | - | - | 250μA | NO | - | - | - | - | ±5V ±12V Adj | 5 | 20μs Typical Propagation Delay | - | - | - | - | - | - | - | - | -4.348V | -4.482V | - | - | - | - | 7.62mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16062ATG Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | Yes | -40°C~125°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Multi-Voltage Supervisor | - | - | - | MANUAL RESET INPUT | - | 1.67W | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | MAX16062 | Open Drain or Open Collector | 24 | - | - | - | - | - | - | - | 2.5/5V | - | - | 8 | 5.5V | 1V | 45μA | 50μA | 1.67W | - | - | YES | - | - | Active Low | - | 8 Selectable Threshold Combinations | 8 | 140ms/Adjustable Minimum | - | 0.07mA | - | - | - | - | - | - | 3.069V | 3.135V | - | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX708TEPA Maxim Integrated | 3200 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | -40°C~85°C TA | Tube | 2010 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | MANUAL RESET, POWER FAIL COMPARATOR | - | 727.3mW | DUAL | - | 245 | 1 | 3V | 2.54mm | - | - | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 135μA | - | - | - | - | NO | - | - | Active High/Active Low | - | 3.08V | 1 | 140ms Minimum | - | 0.5mA | - | - | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6338AUB Maxim Integrated | 489 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | MAX6338 | Open Drain or Open Collector | 10 | S-PDSO-G10 | Not Qualified | - | - | - | - | 5.5V | 3/5V | - | 2.5V | 4 | - | - | - | - | - | - | - | YES | - | - | Active Low | - | 2.19V 2.93V 4.38V Adj | 4 | <1ms Minimum | - | 0.065mA | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16055CAUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | No | -40°C~125°C TA | Tube | 2009 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | - | - | - | MANUAL RESET INPUT | 8542.39.00.01 | 444mW | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | MAX16055 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | - | - | - | - | 6 | 5.5V | 1V | 55μA | 55μA | - | - | - | YES | - | - | Active Low | - | 6 Selectable Threshold Combinations | 6 | 140ms Minimum | - | - | - | - | - | - | - | - | 500mV | - | - | - | 1.1mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX6793TPSD2 Maxim Integrated | 1510 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | 3.3V | - | -40°C~125°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | - | MAX6793 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | - | Positive | - | 14V | - | 5V | 2 | - | - | - | - | - | 150mA | - | NO | 11V | 11V | Active Low | 5V | 2.888V Adj | 2 | 8.75ms Minimum | 72V | - | 150mA | 1V | 1.8V | - | - | - | - | - | 150mA | - | 0.8mm | 5mm | 5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX8216EPD Maxim Integrated | 443 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | No | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 800mW | DUAL | - | 260 | 1 | 5V | - | - | - | MAX8216 | Open Drain or Open Collector | 14 | - | - | - | - | - | - | - | - | - | - | 5 | 11V | 2.85V | 250μA | - | - | - | 250μA | NO | - | - | - | - | ±5V ±15V Adj | 5 | 20μs Typical Propagation Delay | - | - | - | - | - | - | - | - | -4.348V | -4.482V | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX792TCSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX792 | Push-Pull, Push-Pull | 16 | - | - | - | - | - | - | - | 3/5V | - | - | 1 | 5.5V | 2.75V | 150μA | - | - | - | 150μA | NO | - | - | Active High/Active Low | - | 3.06V | 1 | 140ms Minimum | - | - | - | - | - | 3V | 3.15V | - | 3V | 3.15V | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6877ETG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | No | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | - | 1.667W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | MAX6877 | Open Drain or Open Collector | 24 | - | - | - | - | - | - | - | - | - | - | 3 | 5.5V | 2.7V | 1.1mA | - | - | - | - | YES | - | - | Active Low | - | - | 3 | Adjustable/Selectable | - | 1.8mA | - | - | - | - | - | - | - | - | - | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX816CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | - | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | MAX816 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 75μA | - | - | - | 75μA | YES | - | - | Active High/Active Low | - | Adjustable/Selectable | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX794CPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 842mW | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | MAX794 | Open Drain, Push-Pull | 16 | - | - | - | - | - | - | - | 3/5V | - | - | 2 | 5.5V | 1V | 62μA | - | - | - | - | YES | - | - | Active High/Active Low | - | Adjustable/Selectable | 1 | 140ms Minimum | - | 0.08mA | - | - | - | - | - | - | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX704SEPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | DIP | - | 8 | - | No | - | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | 85°C | -40°C | - | - | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | - | - | 8 | - | - | - | - | - | - | - | 3/5V | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 50μA | - | - | - | - | NO | - | - | Active Low | - | - | 1 | 140 ms | - | 0.05mA | - | - | - | 2.85V | 3.02V | 2.925V | 2.85V | 3.02V | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX709LEPA Maxim Integrated | 19409 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 4.65 RESET THESHOLD VOLTAGE | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | MAX709 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX709TESA Maxim Integrated | 8973 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 3.08 RESET THESHOLD VOLTAGE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | MAX709 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | 0.2mA | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |