- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6760TAAAD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | Adjustable/Selectable | 2 | 20μs Typical | 0.03mA | - | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6762TAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6762 | Open Drain or Open Collector | 8 | - | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 1.8V 2.5V | 2 | 100ms Minimum | 0.03mA | - | - | +1.82.5V | 2.125V | 2.875V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6761TALAD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6761 | Push-Pull, Totem Pole | 8 | - | - | - | 2 | 6V | 1V | 13μA | YES | Active High | 5V Adj | 2 | 100ms Minimum | 0.03mA | - | - | +5V | 4.25V | 5.75V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6805US31D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6805 | Open Drain or Open Collector | 4 | - | - | - | 1 | 5.5V | 1V | 5μA | NO | Active Low | 3.08V | 1 | 1ms Minimum | - | 3.025V | 3.135V | +3.08V | 3.025V | 3.135V | - | 2.8575mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6761TALTD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6761 | Push-Pull, Totem Pole | 8 | - | - | - | 2 | 6V | 1V | 13μA | YES | Active High | 3.3V 5V | 2 | 20μs Typical | 0.03mA | - | - | +5V | 4.25V | 5.75V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6418UK30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6418 | Push-Pull, Totem Pole | 5 | - | - | - | 2 | 5.5V | 1V | 2.7μA | YES | Active Low | 3V Adj | 2 | Adjustable/Selectable | - | - | - | +3.0V | 2.925V | 3.075V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726AKASHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726A | Push-Pull, Push-Pull | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.313V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6802UR29D1 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MAX6802 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 5μA | NO | Active Low | 2.93V | 1 | 1ms Minimum | - | 2.877V | 2.983V | +2.93V | 2.877V | 2.983V | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727KAZWD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727 | Open Drain or Open Collector | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6723AUTSDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE ARE 2.925V AND 0.788V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723A | Open Drain or Open Collector | 6 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KAVHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.313V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6725AKAYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6725A | Open Drain, Open Drain | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KALTD6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | Not Qualified | 1/5V | 2 | 5.5V | 800mV | 15μA | NO | Active High/Active Low | 3.075V 4.625V Adj | 3 | 560ms Minimum | - | - | - | - | 3V | 3.15V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KAVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKAVHD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | - | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | NO | Active Low | 1.313V 1.575V Adj | 3 | 1.1ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6807US26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6807 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 5.5V | 1V | 50μA | NO | Active High | 2.6V | 1 | 30μs Typical | 0.008mA | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | 2.8575mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6761TAWAD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6761 | Push-Pull, Totem Pole | 8 | - | - | - | 2 | 6V | 1V | 13μA | YES | Active High | 1.8V Adj | 2 | 20μs Typical | 0.03mA | - | - | +1.8V | 1.53V | 2.07V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKAVHD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | - | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 1.313V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6735AKASDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6735A | Push-Pull, Totem Pole | 8 | - | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6734AKAWGD3 T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGES ARE 1.665V AND 1.110V; MANUAL RESET INPUT | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6734 | Open Drain or Open Collector | 8 | - | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | Lead Free |