- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6865UK42D3S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.2V | 1 | 150ms Minimum | 4.095V | 4.305V | 4.095V | 4.305V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK42D2L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.2V | 1 | 40ms Minimum | 4.095V | 4.305V | 4.095V | 4.305V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK44D5L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.375V | 1 | 300ms Minimum | 4.266V | 4.484V | 4.266V | 4.484V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK34D1L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.4V | 1 | 10ms Minimum | 3.315V | 3.485V | 3.315V | 3.485V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK42D1S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.2V | 1 | 10ms Minimum | 4.095V | 4.305V | 4.095V | 4.305V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK44D4L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.375V | 1 | 1.2s Minimum | 4.266V | 4.484V | 4.266V | 4.484V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK31D2L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.075V | 1 | 40ms Minimum | 2.998V | 3.152V | 2.998V | 3.152V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK26D5L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 300ms Minimum | 2.559V | 2.691V | 2.559V | 2.691V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK40D1L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4V | 1 | 10ms Minimum | 3.9V | 4.1V | 3.9V | 4.1V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK22D2S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.188V | 1 | 40ms Minimum | 2.133V | 2.243V | 2.133V | 2.243V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK35D6S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.5V | 1 | 600ms Minimum | 3.413V | 3.588V | 3.413V | 3.588V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK36D1S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.6V | 1 | 10ms Minimum | 3.51V | 3.69V | 3.51V | 3.69V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK36D3S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.6V | 1 | 150ms Minimum | 3.51V | 3.69V | 3.51V | 3.69V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK35D4S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.5V | 1 | 1.2s Minimum | 3.413V | 3.588V | 3.413V | 3.588V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK36D6S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.6V | 1 | 600ms Minimum | 3.51V | 3.69V | 3.51V | 3.69V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK26D6L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 600ms Minimum | 2.559V | 2.691V | 2.559V | 2.691V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK36D4L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.6V | 1 | 1.2s Minimum | 3.51V | 3.69V | 3.51V | 3.69V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK45D1L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.5V | 1 | 10ms Minimum | 4.388V | 4.613V | 4.388V | 4.613V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK45D3L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.5V | 1 | 150ms Minimum | 4.388V | 4.613V | 4.388V | 4.613V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK34D3S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.4V | 1 | 150ms Minimum | 3.315V | 3.485V | 3.315V | 3.485V | 2.9mm | No | ROHS3 Compliant | Lead Free |