- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6414UK29/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | MAX6414 | Open Drain or Open Collector | - | - | 5V | - | 1 | 5.5V | 1V | - | - | NO | Active Low | 2.925V | 1 | Adjustable/Selectable | - | 2.852V | 2.998V | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6762TATAD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6762 | Open Drain or Open Collector | 8 | - | - | - | 2 | 6V | 1V | 13μA | - | YES | Active Low | 3.3V Adj | 2 | 20μs Typical | 0.03mA | - | - | +3.3V | 2.805V | 3.795V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389LT25D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.5V Adj | 2 | 1ms Minimum | 0.013mA | - | - | - | 2.44V | 2.56V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6387LT26D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.63V Adj | 2 | 1ms Minimum | 0.013mA | - | - | - | 2.56V | 2.69V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX16035LLB29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16035 | Push-Pull, Totem Pole | 10 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.05mA | 2.85V | 3V | - | 2.85V | 3V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16034PLB26 T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 402.8mW | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | MAX16034 | Open Drain or Open Collector | 10 | Not Qualified | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16034LLB31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 402.8mW | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | MAX16034 | Push-Pull, Totem Pole | 10 | Not Qualified | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.05mA | 3V | 3.15V | - | 3V | 3.15V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16040LLA31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 380.6mW | DUAL | - | 260 | 1 | - | 0.5mm | - | MAX16040 | Push-Pull, Totem Pole | 8 | - | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.05mA | 3V | 3.15V | - | 3V | 3.15V | - | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16038PLA29 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Gold (Au) | - | 380.6mW | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | NOT SPECIFIED | MAX16038 | Open Drain or Open Collector | 8 | Not Qualified | - | 2.5/5V | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.05mA | 2.85V | 3V | - | 2.85V | 3V | - | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX6394US470D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | 3/5V | 1 | 5.5V | 1V | - | 15μA | YES | Active Low | 4.7V | 1 | 14ms Minimum | - | 4.672V | 4.728V | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6394US310D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | 3/5V | 1 | 5.5V | 1V | - | 15μA | NO | Active Low | 3.102V | 1 | 700μs Minimum | - | 3.083V | 3.121V | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6394US470D4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | 3/5V | 1 | 5.5V | 1V | - | 15μA | YES | Active Low | 4.7V | 1 | 826ms Minimum | - | 4.672V | 4.728V | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6394US445D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | 3/5V | 1 | 5.5V | 1V | - | 15μA | YES | Active Low | 4.45V | 1 | 14ms Minimum | - | 4.423V | 4.477V | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16016PTBS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 2.93 | 1.951W | DUAL | - | - | 1 | 1.62V | 0.5mm | - | MAX16016 | Open Drain or Open Collector | 10 | - | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 2.93V | 1 | 145ms Minimum | 0.005mA | 2.845V | 3.08V | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX16020LTEL T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | - | - | 2W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.65mm | NOT SPECIFIED | MAX16020 | Push-Pull, Totem Pole | 16 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 4.684V | 1 | 145ms Minimum | 0.005mA | 4.52V | 4.852V | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX16016PTBL T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 4.63 | 1.951W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.5mm | NOT SPECIFIED | MAX16016 | Open Drain or Open Collector | 10 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 4.63V | 1 | 145ms Minimum | 0.005mA | 4.508V | 4.906V | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16016PTBY T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Simple Reset/Power-On Reset | - | - | 1.951W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.5mm | NOT SPECIFIED | MAX16016 | Open Drain or Open Collector | 10 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 2.19V | 1 | 145ms Minimum | 0.005mA | 2.117V | 2.288V | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16016PTBW T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | Yes | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Simple Reset/Power-On Reset | - | - | 1.951W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.5mm | NOT SPECIFIED | MAX16016 | Open Drain or Open Collector | 10 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 1.67V | 1 | 145ms Minimum | 0.005mA | 1.603V | 1.733V | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16016LTBM T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.38 | 1.951W | DUAL | NO LEAD | 260 | 1 | 1.62V | 0.5mm | 30 | MAX16016 | Push-Pull, Totem Pole | 10 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 4.38V | 1 | 145ms Minimum | 0.005mA | 4.264V | 4.635V | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16020PTEV T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | - | - | 2W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.65mm | NOT SPECIFIED | MAX16020 | Open Drain or Open Collector | 16 | Not Qualified | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 1.571V | 1 | 145ms Minimum | 0.005mA | 1.528V | 1.618V | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - |